EN
  • EN
  • DE

HMC550AE

Part No HMC550AE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 6GHZ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Strip
Product Status Active
RF Type WiMAX / WiBro
Topology Reflective
Circuit SPST
Frequency Range 0Hz ~ 6GHz
Isolation 12dB
Insertion Loss 0.7dB
Test Frequency 6GHz
P1dB 32dBm
IIP3 52dBm
Impedance 50Ohm
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC550
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852357-HMC550AE
Ultra Librarian 3D Model Ultra Librarian HMC550AE CAD Model

Description

The HMC550AE is a state-of-the-art GaAs MMIC Full Divide-by-4 Static Divider by Analog Devices Inc., a leader in high-performance semiconductor solutions. This advanced device operates from DC (0 Hz) to 18 GHz input frequency with two differential pairs of CML outputs. It is a critical component designed for use in a wide range of applications, including point-to-point radios, VSAT, military & space, fiber optics, and test instrumentation.

Constructed with gallium arsenide (GaAs) and utilizing HBT technology, the HMC550AE provides excellent frequency division with low additive SSB phase noise of -155 dBc/Hz at 100 kHz offset. This feature ensures that the signal integrity is maintained, making it ideal for systems where high performance is non-negotiable.

The HMC550AE is housed in a compact 3x3 mm SMT package, making it suitable for space-constrained applications. Its small form factor does not compromise on durability or functionality, as it is designed to withstand the demanding conditions of industrial and military applications.

With an input power level range from -10 dBm to +5 dBm, the HMC550AE provides flexibility in various signal environments. The device also boasts a wide temperature range of -40°C to +85°C, ensuring reliable performance across diverse operating conditions. Its low current consumption of 19 mA at 5V is a testament to its efficiency, making it an economical choice for systems where power conservation is essential.

Analog Devices Inc. has equipped the HMC550AE with robust features such as a 50 Ohm matched input impedance, which simplifies the design considerations for system integrators. Its high isolation between outputs of 15 dB up to 13 GHz further ensures that crosstalk is minimized, preserving the quality of the divided signals.

In summary, the HMC550AE from Analog Devices Inc. is a versatile and high-performance solution for frequency division applications. Its robust design, coupled with exceptional phase noise performance and low power consumption, makes it an excellent choice for designers seeking reliability and efficiency in their high-frequency systems.

You May Also Be Interested in

Analog Devices Inc.
IC SW DUAL SPDT ABSORPT 20LFCSP / RF Switch IC General Purpose 2 x SPDT 2 GHz 50Ohm 20-LFCSP (4x4)
Lowest to $8.2457
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP10T 3.8GHZ TSNP26 / RF Switch IC GSM, LTE, W-CDMA SP10T 3.8 GHz 50Ohm PG-TSNP-26-2
Lowest to $1.7463
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573
Skyworks Solutions Inc.
IC RF SWITCH SP3T 2.7GHZ 10QFN
Lowest to $4.6921
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9042 $55.2336
18+ $5.6650 $101.9700
28+ $5.4880 $153.6640
38+ $5.3109 $201.8142
49+ $5.1339 $251.5611
66+ $4.6028 $303.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess