EN
  • EN
  • DE

HMC544A

Part No HMC544A
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ SOT26 / RF Switch IC WiMax, WLAN SPDT 4 GHz 50Ohm SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Strip
RF Type WiMax, WLAN
Circuit SPDT
Frequency Range 0Hz ~ 4GHz
Isolation 12dB
Insertion Loss 0.7dB
Test Frequency 4GHz
P1dB 35dBm
IIP3 60dBm
Impedance 50Ohm
Voltage - Supply 3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number HMC544
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-3066,2156-HMC544A-505,505-HMC544A,-2735-HMC544A,1127-3066-ND
Standard Package 1
Win Source Part Number 1155489-HMC544A
Ultra Librarian 3D Model Ultra Librarian HMC544A CAD Model

Description

The HMC544A, designed and manufactured by Analog Devices Inc., is a high-performance RF (Radio Frequency) Single Pole Four Throw (SP4T) non-reflective switch. This product is a part of the company's Hittite Microwave products, well-known for their precision and quality in the RF, microwave, and millimeter-wave domain. The HMC544A is crafted to meet the stringent requirements of various applications including military radar, satellite communications, test instrumentation, and wireless infrastructure.

Key Features

  • Frequency Range: The HMC544A operates over a broad frequency range from DC to 10 GHz, providing versatility for a wide array of RF applications.
  • Insertion Loss: It boasts a low insertion loss, typically 2.5 dB at mid-band frequencies, which ensures minimal signal attenuation when the switch is in the on-path.
  • High Isolation: The switch provides excellent isolation, typically 40 dB at mid-band frequencies, which prevents signal leakage between the ports.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining signal integrity in RF systems.
  • High Linearity: With an Input IP3 of +55 dBm, the HMC544A offers high linearity, making it suitable for applications that require a high dynamic range.
  • Control Voltage: The switch operates with a +5V control voltage, compatible with standard logic levels, allowing for easy integration into digital control systems.
  • Package: It comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications.

Applications

The HMC544A is engineered to cater to a diverse set of applications. Its robust performance makes it an excellent choice for:

  • Military and Space
  • Satellite Communications
  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Fiber Optic Applications

With its combination of wide frequency range, low insertion loss, high isolation, and non-reflective operation, the HMC544A from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their RF and microwave systems' performance.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4277 $56.5662
13+ $7.7355 $100.5615
21+ $7.4938 $157.3698
28+ $7.2521 $203.0588
36+ $7.0103 $252.3708
48+ $6.2851 $301.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess