EN
  • EN
  • DE

HMC540SLP3E

Part No HMC540SLP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description 1 dB LSB SILICON MMIC 4-BIT DIGITAL POSITIVE CONTROL ATTENUATOR, 0.1 - 8 GHz | RF ATTENUATOR 15DB 16VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Attenuation Value 15dB
Frequency Range 100MHz ~ 8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC540
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181386-HMC540SLP3E
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC540SLP3E CAD Model

Description

The HMC540SLP3E is a high-performance, GaAs PHEMT MMIC Single Pole Six Throw (SP6T) switch from Analog Devices Inc. This advanced switch is designed to cater to a wide range of RF and microwave applications, including but not limited to, wireless infrastructure, test equipment, and military end-uses.

Key Features

  • Frequency Range: The device operates over a broad frequency range from DC to 18 GHz, making it highly versatile for multiple RF applications.
  • High Isolation: It offers excellent isolation performance, typically greater than 40 dB, ensuring minimal crosstalk between signal paths.
  • Low Insertion Loss: The insertion loss is very low, typically around 2.0 dB at midband, which helps in maintaining the integrity of the signal.
  • Non-Reflective Design: The non-reflective nature of the switch enhances the signal integrity and reduces standing wave ratios.
  • Single Control Line: Each path can be controlled by a single control line, simplifying the control interface and reducing the overall complexity.
  • ESD Protection: It has robust ESD protection, which increases the longevity and reliability of the device in harsh environments.

Applications

  • Wireless Infrastructure (3G, 4G/LTE, and 5G)
  • Test and Measurement Equipment
  • Electronic Warfare and Radar Systems
  • Satellite Communications

Package and Quality

The HMC540SLP3E comes in a compact 3x3 mm QFN package that allows for easy integration into space-constrained applications. The product is RoHS compliant and adheres to Analog Devices Inc.'s rigorous quality standards, ensuring performance and reliability.

Conclusion

In summary, the HMC540SLP3E from Analog Devices Inc. is a high-quality, flexible SP6T switch that provides excellent RF performance across a wide range of frequencies. Its superior isolation, low insertion loss, and robust design make it an ideal choice for engineers looking for reliable switching solutions in their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
Lowest to $34.1545
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 20W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
16 LEAD LGA
Lowest to $161.1941
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
Analog Devices Inc.
RF ATTENUATOR 31.5DB DIE
Lowest to $280.0629
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3760 $52.2720
45+ $2.2256 $100.1520
70+ $2.1504 $150.5280
100+ $2.0000 $200.0000
130+ $1.9249 $250.2370
163+ $1.8497 $301.5011
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,248 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess