EN
  • EN
  • DE

HMC536LP2E

Part No HMC536LP2E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC POSITIVE CONTROL T/R SWITCH, DC - 6.0 GHz | IC RF SWITCH SPDT 6GHZ 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
RF Type WiMAX / WiBro
Topology Reflective
Circuit SPDT
Frequency Range DC ~ 6GHz
Isolation 29dB
Insertion Loss 1dB
Test Frequency 6GHz
IIP3 49dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-TDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Family Part Number HMC536
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181380-HMC536LP2E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC536LP2E CAD Model

Description

Introducing the HMC536LP2E MMIC VCO from Analog Devices Inc.

The HMC536LP2E is a high-performance, monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed by Analog Devices Inc., a leader in high-performance semiconductors. This VCO is part of their Hittite Microwave product line, renowned for delivering exceptional quality and reliability in the RF and microwave industry.

Operating within the frequency range of 5.5 GHz to 6.5 GHz, the HMC536LP2E is optimized for a wide array of applications, including point-to-point and point-to-multipoint radios, test equipment, and military end-use. Its versatility makes it a perfect fit for systems requiring a stable and precise frequency source.

Constructed with gallium arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) technology, this VCO provides excellent phase noise performance with a typical figure of -106 dBc/Hz at 100 kHz offset. This level of phase noise ensures a clean signal and minimizes noise-related disruptions in sensitive communication systems.

The HMC536LP2E is housed in a compact 4x4 mm QFN leadless package, which saves valuable board space while providing robust thermal performance. This compact form factor, combined with a low supply voltage requirement of +5V, makes it an energy-efficient solution for today's space-constrained designs.

Key features of the HMC536LP2E include an integrated resonator, varactor, buffer amplifier, and negative resistance device, which all work in unison to deliver a highly stable, tunable frequency output. Its output power is also impressive, with +5 dBm typically delivered across the entire operating band.

With an extended operating temperature range of -40°C to +85°C, the HMC536LP2E is built to perform reliably in harsh environmental conditions, ensuring consistent performance across a variety of use cases.

Analog Devices Inc. provides comprehensive technical support and documentation for the HMC536LP2E, making integration into your system seamless. Whether you're designing for commercial telecommunications or rugged military applications, the HMC536LP2E stands as an excellent choice for a high-quality, dependable VCO solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2238 $61.1190
10+ $10.0298 $100.2980
16+ $9.7164 $155.4624
22+ $9.4030 $206.8660
28+ $9.0895 $254.5060
37+ $8.1492 $301.5204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,423 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess