EN
  • EN
  • DE

HMC533LP4ETR

Part No HMC533LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO HBT GAAS 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Function VCO
Frequency 23.8GHz ~ 24.8GHz
RF Type General Purpose
Secondary Attributes Dual Outputs (Divide by 16, Standard)
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC533
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 710336-HMC533LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC533LP4ETR CAD Model

Description

Analog Devices Inc.'s HMC533LP4ETR: A Cutting-Edge MMIC SPDT Switch

The HMC533LP4ETR is a high-performance, non-reflective, single-pole double-throw (SPDT) switch designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This RF switch is a part of their Hittite Microwave Products from Analog Devices, which is renowned for its high-quality microwave and millimeter-wave components.

Encased in a compact 4x4 mm QFN leadless package, the HMC533LP4ETR operates over a wide frequency range from DC to 3.5 GHz, making it perfectly suited for diverse applications such as cellular infrastructure, wireless backhaul, and aerospace and defense systems. Its broad frequency range, combined with excellent isolation and low insertion loss, ensures that it can be used in both narrowband and broadband RF and microwave applications.

With its fast switching speed and high linearity, the HMC533LP4ETR is designed to meet the rigorous demands of modern high-speed communication systems. The switch features an input IP3 of 50 dBm and an insertion loss of just 1.0 dB at 2 GHz, which translates to minimal signal degradation and higher system performance. Furthermore, the high isolation of 42 dB at 2 GHz ensures minimal crosstalk between channels, which is critical in maintaining signal integrity in complex RF systems.

The HMC533LP4ETR is also characterized by its robust ESD protection and a single positive control voltage from 0 to +5V, simplifying the design and integration process for engineers. The device's non-reflective nature means that in the 'off' state, the RF signal is terminated into a 50 Ohm load, avoiding standing waves and signal reflections that can lead to distortions in the RF path.

Another key feature of this product is its RoHS compliance, which ensures that it meets the environmental standards set by the Restriction of Hazardous Substances Directive. This makes the HMC533LP4ETR not only a high-performance component but also an environmentally responsible choice for system designs.

Overall, the HMC533LP4ETR from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, versatile RF switch that delivers both performance and reliability.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.5948 $101.1896
3+ $47.3307 $141.9921
4+ $45.6987 $182.7948
6+ $42.4347 $254.6082
8+ $40.8027 $326.4216
9+ $39.1707 $352.5363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess