EN
  • EN
  • DE

HMC519LC4TR

Part No HMC519LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 18GHZ-31GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 18GHz ~ 31GHz
P1dB 12.2dBm
Gain 14.4dB
Noise Figure 3.5dB
RF Type VSAT
Supply Voltage (V) 3V
Current - Supply 75mA
Test Frequency 18GHz ~ 28GHz
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Part Number Series HMC519
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814407-HMC519LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC519LC4TR CAD Model

Description

Product Overview: HMC519LC4TR by Analog Devices Inc.

The HMC519LC4TR is a high-performance, GaAs PHEMT MMIC Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This LNA operates within the frequency range of 17 to 27 GHz, providing excellent noise figure and gain performance suitable for a wide range of applications, including point-to-point radios, military and space, and fiber optic applications.

Key Features

  • Frequency Range: The HMC519LC4TR operates effectively across a broad frequency range from 17 GHz to 27 GHz, making it versatile for various high-frequency applications.
  • Low Noise Figure: With a low noise figure of typically 2.2 dB, this LNA ensures high sensitivity and improved signal-to-noise ratio for critical receiver applications.
  • High Gain: It provides a high gain of 19 dB, which is essential for amplifying weak signals without significant noise addition.
  • Output Power: The device delivers an output power of 19 dBm at 1 dB compression point, ensuring strong signal transmission and minimal distortion.
  • Package: The HMC519LC4TR comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Telecommunications Infrastructure
  • Fiber Optic Systems
  • Test Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC519LC4TR is built to meet high standards, ensuring stable performance in demanding environments. With its robust design and advanced manufacturing techniques, this LNA is a reliable choice for systems where performance cannot be compromised.

Ordering Information

The product is available in tape and reel format, designated by the TR suffix in its part number, facilitating easy integration into automated assembly processes. For detailed ordering and shipping information, please refer to the manufacturer's official documentation or contact their sales support.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1717 $51.5151
8+ $14.0896 $112.7168
11+ $13.6493 $150.1423
16+ $13.2090 $211.3440
20+ $12.7687 $255.3740
27+ $11.4478 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess