EN
  • EN
  • DE

HMC516LC5

Part No HMC516LC5
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SMT PHEMT LOW NOISE AMPLIFIER, 9 - 18 GHz | IC RF AMP GP 9GHZ-18GHZ 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 9GHz ~ 18GHz
P1dB 14dBm
Gain 20.5dB
Noise Figure 2dB
RF Type General Purpose
Supply Voltage (V) 2.5V ~ 3.5V
Supply Current 88mA
Manufacturer Package 32-TFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC516
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181366-HMC516LC5
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC516LC5 CAD Model

Description

Product Overview: HMC516LC5 - Analog Devices Inc.

The HMC516LC5 is a high-performance, versatile RF (Radio Frequency) mixer product from Analog Devices Inc., designed to cater to the demanding needs of modern RF and microwave communication systems. This product is a testament to Analog Devices' commitment to providing advanced solutions for signal processing applications that require high linearity, wide bandwidth, and low noise performance.

Key Features:

  • Wide Frequency Range: The HMC516LC5 operates over a broad frequency range, making it suitable for various applications, from base stations to satellite communications.
  • High Isolation: With excellent LO to RF and LO to IF isolation, it minimizes signal leakage and preserves signal integrity, ensuring high-quality signal processing.
  • High Linearity: The mixer exhibits high linearity, which is crucial for maintaining the fidelity of the signal, especially in complex modulation schemes.
  • Low Conversion Loss: It boasts a low conversion loss, which enhances the overall efficiency of the signal conversion process.
  • Integrated LO Amplifier: The inclusion of an integrated LO amplifier simplifies the design and reduces the need for additional external components.
  • Compact Package: Encased in a compact 5x5 mm SMT package, the HMC516LC5 is ideal for space-constrained applications without compromising performance.

Applications:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space communication systems
  • IF and RF applications in diverse communication systems

The HMC516LC5 mixer from Analog Devices Inc. exemplifies a blend of performance, integration, and reliability, making it a top choice for designers looking to push the boundaries of RF and microwave system capabilities. Whether for commercial or defense-related purposes, this product delivers a level of performance that can significantly enhance the operational efficiency and signal quality of a wide array of communication systems.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team to ensure the HMC516LC5 meets your project requirements.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.3044 $79.3044
2+ $76.8262 $153.6524
3+ $74.3479 $223.0437
4+ $71.8696 $287.4784
5+ $64.4349 $322.1745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess