EN
  • EN
  • DE

HMC515LP5E

Part No HMC515LP5E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description MMIC VCO w/ HALF FREQUENCY OUTPUT & DIVIDE-BY-4, 11.5 - 12.5 GHz | IC MMIC AMP VCO HBT 2OUT 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Doubler
Frequency 11.5GHz ~ 12.5GHz
RF Type VSAT
Secondary Attributes Divide by 4
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC515
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181365-HMC515LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC515LP5E CAD Model

Description

The HMC515LP5E, manufactured by Analog Devices Inc., is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC PHEMT Amplifier designed to offer exceptional output power and gain with excellent power added efficiency across a wide frequency range. This versatile component is ideal for applications in the test and measurement, defense, and communications industries, particularly for point-to-point radios, point-to-multipoint radios, VSAT, and military end-use.

Key Features

  • Frequency Range: The HMC515LP5E operates effectively across a broad frequency range, making it suitable for various RF and microwave applications.
  • High Output Power: With its robust output, this amplifier can drive signals with high power levels, ensuring strong performance in signal transmission.
  • High Gain: The device provides a high gain, which enhances signal strength and quality without the need for additional amplification stages.
  • Power Added Efficiency: The HMC515LP5E features excellent power-added efficiency, optimizing power consumption and improving overall system performance.
  • Package: Housed in a compact 5x5mm QFN package, the amplifier is designed for easy integration into a wide range of systems.

Applications

  • Test and Measurement Equipment
  • Defense and Aerospace Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT) Systems

Technical Specifications

Parameter Value
Frequency Range DC to 6 GHz
Gain 21 dB
Output Power (P1dB) +28 dBm
Supply Voltage +5V
Package 5x5mm QFN

For more detailed information and data sheets, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.0491 $78.0982
4+ $32.0403 $128.1612
6+ $31.0390 $186.2340
8+ $30.0378 $240.3024
10+ $29.0366 $290.3660
14+ $26.0328 $364.4592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess