EN
  • EN
  • DE

TPS2561AQDRCRQ1

Part No TPS2561AQDRCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ DL 10SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.5 V to 6.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 44 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-VSON (3x3)
Win Source Part Number 1111528-TPS2561AQDRCRQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS2561AQDRCRQ1 CAD Model

Description

Product Overview: TPS2561AQDRCRQ1 from Texas Instruments

The TPS2561AQDRCRQ1 is a precision dual-channel power distribution switch designed by Texas Instruments, tailored for automotive and industrial applications. This advanced integrated circuit (IC) is engineered to provide a reliable power management solution with its ability to control and protect USB and other hot-swap applications.

Key Features

  • Adjustable Current-Limit: The device comes with an adjustable current-limit feature which allows users to set the maximum current that can pass through the switch, preventing damage to downstream components due to overcurrent conditions.
  • Accurate Overcurrent Protection: It offers a precise overcurrent protection mechanism that ensures the safety and longevity of the system by quickly responding to current surges and limiting the output current to a safe level.
  • Wide Operating Voltage Range: Operating with an input voltage range of 2.5V to 6.5V, the TPS2561AQDRCRQ1 is versatile and can cater to a broad spectrum of power requirements, making it suitable for various automotive environments.
  • Low On-Resistance: The low on-resistance of the internal FET reduces power loss and improves efficiency, which is crucial for maintaining performance in power-sensitive applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents overheating, further safeguarding the system under extreme operating conditions.
  • Reverse Voltage Protection: The device is equipped with reverse voltage protection, preventing potential damage if the input voltage is accidentally reversed.

Applications

The TPS2561AQDRCRQ1 is particularly suitable for automotive applications, including infotainment systems, GPS units, and other in-vehicle electronics that require efficient power distribution and stringent protection features. Additionally, it can be used in industrial applications where reliable power management is critical.

Package and Quality

Encased in a compact QFN package, the TPS2561AQDRCRQ1 is designed to occupy minimal board space while providing robust power control. This product meets the rigorous standards set for automotive-grade components, ensuring high reliability and performance under the harsh conditions typically encountered in automotive environments.

With its combination of precision, efficiency, and protection, the TPS2561AQDRCRQ1 from Texas Instruments stands as a premier solution for power distribution and management in demanding applications.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7810 $50.7650
160+ $0.6409 $102.5440
245+ $0.6208 $152.0960
335+ $0.6008 $201.2680
435+ $0.5808 $252.6480
580+ $0.5207 $302.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 372,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess