EN
  • EN
  • DE

HMC504LC4B

Part No HMC504LC4B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs HEMT MMIC LOW NOISE AMPLIFIER, 14 - 27 GHz | IC RF AMP GP 14GHZ-27GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 14GHz ~ 27GHz
P1dB 17dBm
Gain 19dB
Noise Figure 2.2dB
RF Type General Purpose
Supply Voltage (V) 4V
Supply Current 90mA
Manufacturer Package 24-TFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC504
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181354-HMC504LC4B
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC504LC4B CAD Model

Description

Product Overview: HMC504LC4B from Analog Devices Inc.

The HMC504LC4B is a high-performance, wideband Double-Balanced Mixer product from Analog Devices Inc., a leading global semiconductor company known for its state-of-the-art engineering and innovation in signal processing products. This particular mixer is designed to meet the rigorous demands of RF and microwave applications, offering exceptional versatility and reliability.

Key Features

  • Frequency Range: The HMC504LC4B operates over a broad frequency range, making it suitable for a variety of applications in the RF and microwave domain.
  • Conversion Loss: It boasts a low conversion loss, which enhances the overall performance and efficiency of the system it's integrated into.
  • Isolation: The product provides excellent LO to RF and IF isolation, minimizing signal leakage and preserving signal integrity.
  • Package: Packaged in a compact 4x4 mm QFN leadless package, the HMC504LC4B is designed for easy integration into space-constrained applications.

Applications

The versatile nature of the HMC504LC4B makes it an ideal choice for a wide array of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space
  • Test Equipment and Sensors
  • Communication Systems

Performance and Quality

Analog Devices ensures that the HMC504LC4B mixer is manufactured to the highest standards, delivering consistent performance and reliability. With its robust design, it can withstand the challenging conditions often encountered in industrial and military applications.

Technical Support and Resources

Comprehensive technical support is available for the HMC504LC4B, including detailed datasheets, application notes, and design resources to assist engineers in integrating this mixer into their designs. Customers can also access Analog Devices' extensive support community for additional guidance and information.

Product specifications are subject to change without notice. For the most current information and full product specifications, please visit the Analog Devices official website.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess