EN
  • EN
  • DE

HMC481MP86ETR

Part No HMC481MP86ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 5GHZ MICRO-P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 5GHz
P1dB 20dBm
Gain 20dB
Noise Figure 3.5dB to 4.5dB
RF Type General Purpose
Supply Voltage - Operating 6 V to 12 V
Operating Supply Current 74mA
Win Source Part Number 204882-HMC481MP86ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC481MP86ETR CAD Model

Description

Analog Devices Inc. HMC481MP86ETR Overview

The HMC481MP86ETR from Analog Devices Inc. is a high-performance monolithic microwave integrated circuit (MMIC) power amplifier designed for a wide range of RF and microwave applications. This device is particularly suitable for use in telecommunications, satellite communications, test instrumentation, and military systems where reliability and efficiency are paramount.

Key Features

  • Frequency Range: The HMC481MP86ETR operates over a broad frequency range, making it versatile for various applications that require different frequency bands.
  • High Output Power: This MMIC power amplifier is capable of delivering high output power levels, which is essential for applications that require strong signal amplification.
  • Gain: The amplifier provides a high gain, ensuring that weak signals are sufficiently amplified for processing or transmission.
  • Efficiency: Designed with efficiency in mind, the HMC481MP86ETR minimizes power consumption, which is critical for battery-powered or energy-sensitive systems.
  • Thermal Performance: The device features excellent thermal performance, allowing it to maintain stability and reliability under varying temperature conditions.
  • Packaging: It comes in a compact, surface-mount package that is easy to integrate into various circuit designs without requiring a large footprint.

Applications

The versatility of the HMC481MP86ETR makes it suitable for a wide array of applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT and SATCOM systems
  • Test equipment and sensors
  • Military and space applications
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC481MP86ETR is no exception. This product is manufactured to meet the highest industry standards and undergoes rigorous testing to ensure it performs to specifications under various conditions. Customers can trust this component for critical applications where performance cannot be compromised.

With its combination of high performance, wide frequency range, and efficient design, the HMC481MP86ETR is an excellent choice for designers looking to enhance their RF and microwave systems.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess