EN
  • EN
  • DE

R49AN32200001M

Part No R49AN32200001M
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM SAFETY/EMI SUPP RAD / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Box
Product Status Active
Standard Package 468 pcs
REACH Status REACH Unaffected
Win Source Part Number 288855-R49AN32200001M
Ultra Librarian 3D Model Ultra Librarian R49AN32200001M CAD Model

Description

The R49AN32200001M is a film capacitor manufactured by Kemet, designed for various applications requiring reliable and stable performance. These capacitors are commonly used in power electronics, industrial equipment, and filtering circuits where stable capacitance and high reliability are essential.

Applications:

  • Power factor correction: Enhances the efficiency of power systems by reducing reactive power.
  • DC filtering: Smooths out voltage ripples in DC power supplies and inverters.
  • AC filtering: Reduces noise and interference in AC circuits.
  • Renewable energy inverters: Used in solar and wind power inverters to stabilize voltage and current.
  • Motor drives: Improves the performance and efficiency of motor control systems.

Features:

  • Self-healing properties: Extends the capacitor's life by automatically repairing dielectric breakdowns.
  • High stability: Maintains consistent capacitance values over a broad temperature range.
  • Low losses: Minimizes energy dissipation, resulting in efficient circuit operation.
  • Flame retardant: Enhances safety by preventing the spread of fire.
  • RoHS compliant: Adheres to environmental standards, restricting the use of hazardous materials.

Benefits:

  • Long service life: Self-healing and stable characteristics contribute to extended operational longevity.
  • High reliability: Stable performance ensures dependability in critical applications.
  • Improved efficiency: Low losses minimize energy consumption and heat generation.
  • Enhanced safety: Flame retardant materials reduce the risk of fire hazards.
  • Environmental compliance: RoHS compliance supports sustainable manufacturing practices.

Additional Details:

The R49 series from Kemet represent a family of polypropylene film capacitors known for their robustness and electrical characteristics. Specifically, R49AN32200001M indicates a particular capacitance, voltage rating, and tolerance within that series. For detailed specifications, including operating temperature range, voltage derating, and ripple current limits, always consult the official Kemet datasheet.

You May Also Be Interested in

Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 0.047UF 20% 50VDC 0805
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 15UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 10UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.047UF 10% 16VDC 0603
Need more? Email Us
Rubycon
CAP FILM 22UF 10% 16VDC 2220
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9877 $59.2620
145+ $0.8105 $117.5225
225+ $0.7851 $176.6475
305+ $0.7598 $231.7390
395+ $0.7345 $290.1275
530+ $0.6585 $349.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess