EN
  • EN
  • DE

PI6CB33401ZHIEX

Part No PI6CB33401ZHIEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUF 1:4 133.33MHZ 32TQFN / Clock Fanout Buffer (Distribution) IC 1:4 133.33 MHz 32-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Mfr Diodes Incorporated
Series -
Package Tape & Reel
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input HCSL
Output HCSL
Frequency - Max 133.33 MHz
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number PI6CB33401
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1383160-PI6CB33401ZHIEX
Ultra Librarian 3D Model Ultra Librarian PI6CB33401ZHIEX CAD Model

Description

The PI6CB33401ZHIEX is a high-performance clock buffer from Diodes Incorporated, designed to deliver exceptional clock distribution solutions for a wide range of applications. This advanced clock buffer is engineered to provide low-skew, low-jitter, and high-frequency outputs that are essential for modern digital systems requiring precise timing signals.

Key Features

  • Multiple Outputs: The device features multiple output banks that can be configured to support various output types, making it versatile for different system requirements.
  • Low Skew: The PI6CB33401ZHIEX boasts extremely low skew between outputs, ensuring synchronous operation of digital circuits.
  • Low Jitter: With its low jitter performance, this clock buffer minimizes timing errors and enhances the reliability of high-speed communication and processing tasks.
  • High-Frequency Operation: It supports high-frequency clock signals, making it suitable for applications that require fast and precise timing, such as high-speed data transfer and processing.
  • Programmable Output Levels: The output levels of the PI6CB33401ZHIEX can be programmed to match the requirements of the target application, providing flexibility in design.
  • Power Efficiency: This device is designed for power efficiency, which helps to reduce the overall power consumption of the system it is used in.

Applications

The PI6CB33401ZHIEX is suitable for various applications that demand high-performance clock distribution, including:

  • Networking equipment such as routers, switches, and network interface cards
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Storage systems and servers
  • Industrial and automotive electronics

Product Quality and Support

Diodes Incorporated is known for its commitment to quality, and the PI6CB33401ZHIEX is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. In addition, Diodes Incorporated provides comprehensive technical support and documentation, making it easier for designers to integrate this clock buffer into their systems.

Overall, the PI6CB33401ZHIEX is a testament to Diodes Incorporated's expertise in clock management solutions, offering designers a robust, flexible, and efficient component for their timing-critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8129 $52.3161
21+ $4.7696 $100.1616
33+ $4.6205 $152.4765
45+ $4.4715 $201.2175
58+ $4.3224 $250.6992
78+ $3.8753 $302.2734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess