EN
  • EN
  • DE

HMC478ST89

Part No HMC478ST89
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 4GHZ SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 4GHz
P1dB 18dBm
Gain 22dB
Noise Figure 3dB to 4dB
RF Type General Purpose
Supply Voltage - Operating 5 V to 8 V
Operating Supply Current 62mA
Case / Package SOT-89
Win Source Part Number 275457-HMC478ST89
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC478ST89 CAD Model

Description

Analog Devices Inc. HMC478ST89 RF Amplifier

The HMC478ST89 from Analog Devices Inc. is a high-performance RF amplifier that offers exceptional amplification for a wide range of applications. Designed to operate over a broad frequency range, this amplifier is an ideal choice for telecommunications, defense, and aerospace sectors, where reliable and efficient signal amplification is critical.

Encased in a compact ST89 package, the HMC478ST89 provides a convenient solution for systems where space is at a premium. Despite its small footprint, this amplifier does not compromise on performance, delivering outstanding gain, power, and linearity characteristics.

Key Features:

  • Frequency Range: The HMC478ST89 operates over a wide frequency range, making it highly versatile for various applications.
  • High Gain: It offers excellent gain levels, ensuring that signals are amplified significantly without the need for additional stages.
  • Output Power: This amplifier provides robust output power, which is essential for maintaining signal integrity across long distances or in challenging environments.
  • Efficiency: Its design focuses on power efficiency, which helps in reducing the overall power consumption of the system it is integrated into.
  • Thermal Performance: The HMC478ST89 is built with thermal management in mind, ensuring stable operation even under high-temperature conditions.

Applications:

  • Telecommunications infrastructure
  • Test instrumentation
  • Satellite communications
  • Defense and military systems
  • Wireless and broadband networks

The HMC478ST89 is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the rigorous demands of modern RF and microwave systems. With its robust design and superior specifications, this RF amplifier is an excellent choice for engineers and designers looking to enhance the performance of their communication systems.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative to ensure they have the most current and comprehensive information.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess