EN
  • EN
  • DE

HMC476MP86TR

Part No HMC476MP86TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP WIMAX 0HZ-6GHZ MICRO-P / RF Amplifier IC WiMax, WLAN 0Hz ~ 6GHz Micro-P
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
Frequency 0Hz ~ 6GHz
P1dB 12dBm
Gain 19dB
Noise Figure 3dB
RF Type WiMax, WLAN
Voltage - Supply 5V ~ 12V
Current - Supply 35mA
Test Frequency 6GHz
Mounting Type Surface Mount
Package / Case SOT-86
Supplier Device Package Micro-P
Base Product Number HMC476
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354574-HMC476MP86TR
Ultra Librarian 3D Model Ultra Librarian HMC476MP86TR CAD Model

Description

The HMC476MP86TR from Analog Devices Inc. is a high-performance RF amplifier designed for use in a wide range of applications, including telecommunications, satellite communications, and broadband systems. This device is part of Analog Devices' Hittite Microwave product line, which is renowned for its high-quality microwave and millimeter-wave components.

Key Features

  • Frequency Range: The HMC476MP86TR operates over a broad frequency range, making it suitable for various RF applications.
  • Gain: It offers a high gain, which enhances the signal strength and improves the overall system performance.
  • Output Power: The device provides a robust output power level that supports a wide dynamic range of operations.
  • Package: This RF amplifier comes in a compact, surface-mount package (86TR) that is suitable for space-constrained applications and allows for efficient assembly in high-volume production.

Applications

The versatility of the HMC476MP86TR makes it an ideal choice for a variety of RF and microwave applications. It is commonly used in:

  • Wireless infrastructure
  • Test instrumentation
  • Defense and aerospace systems
  • Point-to-point and point-to-multipoint radios

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC476MP86TR RF amplifier is manufactured to meet the highest industry standards, ensuring consistent performance and durability under various operating conditions.

Ordering Information

The product is available with the part number HMC476MP86TR and can be ordered in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications, application notes, and support resources, customers can visit the Analog Devices website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess