EN
  • EN
  • DE

HMC457QS16GETR

Part No HMC457QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GP 1.7GHZ-2.2GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Case / Package 16-QSOP
Family Name HMC457
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-HMC457QS16GECT, HMC457QS16GETR-ND, -2735-HMC457QS16GECT, 505-HMC457QS16GETR, 505-HMC457QS16GEDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920424-HMC457QS16GETR
Ultra Librarian 3D Model Ultra Librarian HMC457QS16GETR CAD Model

Description

Product Overview: HMC457QS16GETR by Analog Devices Inc.

The HMC457QS16GETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO from Analog Devices Inc. This Voltage-Controlled Oscillator (VCO) is designed to cater to a wide range of applications, including point-to-point and point-to-multipoint radios, VSAT, military end use, and test instrumentation.

The HMC457QS16GETR operates within the frequency range of 7.1 GHz to 7.8 GHz, providing a comprehensive solution for systems requiring a stable and precise signal source within this band. Its output power is +17 dBm typical, which ensures a robust signal for various uses. The VCO exhibits a phase noise performance of -106 dBc/Hz at 100 kHz offset, which is indicative of its ability to maintain signal purity and reduce noise interference in communication systems.

This VCO comes in a compact QS16G surface-mount package, which is conducive to space-constrained applications. The package size is designed to be compatible with standard pick-and-place assembly equipment, facilitating ease of integration into a wide array of systems. The HMC457QS16GETR is also RoHS compliant, ensuring adherence to current environmental standards regarding hazardous substances.

The inclusion of an internal resonator, negative resistance device, and varactor diode within the HMC457QS16GETR's architecture allows for a reduction in the number of external components required, thus simplifying the overall design process for system integrators. Its single-supply voltage operation further adds to the convenience of implementation, as it eliminates the need for complex power supply sequencing.

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC457QS16GETR is no exception. It is designed to meet the stringent requirements of high-performance RF systems, ensuring consistent and reliable operation even in demanding applications. Whether it is for telecommunications, aerospace, defense, or test and measurement, the HMC457QS16GETR stands as a testament to Analog Devices' expertise in high-frequency VCO design.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.0416 $92.0832
3+ $37.7778 $113.3334
5+ $36.5972 $182.9860
6+ $35.4167 $212.5002
8+ $34.2361 $273.8888
10+ $30.6944 $306.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess