EN
  • EN
  • DE

EMC 071-000-462 - EMC PSU Blower Module

Part No EMC 071-000-462 - EMC PSU Blower Module
Manufacturer EMC
Catalog Power Supply Units
Description EMC PSU Blower Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1400491-EMC 071-000-462 - EMC PSU Blower Module
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 071-000-462 - EMC PSU Blower Module CAD Model

Description

The EMC 071-000-462 PSU Blower Module is a critical component for ensuring the proper cooling and airflow within EMC's power supply units. This module is specifically designed to maintain the optimal operating temperature of the PSU, thereby extending its lifespan and ensuring the reliable performance of EMC storage and networking equipment. The blower module's high-efficiency design contributes to the overall energy efficiency of the system by minimizing power consumption related to cooling functions. It operates quietly, reducing noise pollution in data center environments, making it a user-friendly choice for operations that require minimal disturbances. The EMC PSU Blower Module incorporates advanced safety features, including fail-safe mechanisms that protect against overheating and other potential hazards. Its compatibility with specific EMC PSU models guarantees seamless integration and functionality, providing a straightforward solution for maintenance and upgrades to existing EMC infrastructure.

You May Also Be Interested in

IBM
Redundant PS - 250Watt,
Need more? Email Us
IBM
575W POWER SUPPLY FOR 5802/5877
Need more? Email Us
IBM
AC Power Supply Conduit for PCIe3 Expansion Drawer
Need more? Email Us
IBM
Power supply unit, 1300 W
Need more? Email Us
IBM
IBM 23R1496 - DS4800 PSU-fan unit
Need more? Email Us
IBM
Power Supply / Fan Kit
Need more? Email Us
IBM
Powersupply G02/30/40
Need more? Email Us
IBM
IBM 35P0858 - HE Power Supply 110/220VAC, 450W
Need more? Email Us
IBM
Control enclosure power supply unit
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess