EN
  • EN
  • DE

HMC455LP3ETR

Part No HMC455LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT HI IP3 16-QFN / RF Amp Single MMIC Amp 2.5GHz 6V 16-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 1.7GHz ~ 2.5GHz
P1dB 27.5dBm
Gain 13dB
Noise Figure 6dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 150mA
Test Frequency 1.9GHz ~ 2.2GHz
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 776113-HMC455LP3ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC455LP3E
Introduction Date January 29, 2003
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC455LP3ETR CAD Model

Description

Product Overview: HMC455LP3ETR by Analog Devices Inc.

The HMC455LP3ETR is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO from Analog Devices Inc., designed to cater to the demanding needs of RF and microwave communication systems. This VCO (Voltage-Controlled Oscillator) is packaged in a low-profile, surface-mount leadless QFN 3x3 mm package, making it suitable for space-constrained applications.

Key Features

  • Frequency Range: The HMC455LP3ETR operates over a wide frequency range, providing designers with the flexibility to use it in various applications.
  • Output Power: It delivers a consistent output power across its operating frequency range, ensuring reliable performance in signal generation.
  • Phase Noise Performance: Boasting excellent phase noise characteristics, this VCO ensures low jitter and high signal integrity, which is crucial for high-speed digital communication systems.
  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply design and board layout.
  • Package: The compact 3x3 mm QFN package is RoHS compliant and allows for efficient use of PCB space.

Applications

The HMC455LP3ETR is ideal for use in:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Satellite Communications
  • Test Equipment
  • Private Mobile Radios

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC455LP3ETR is no exception. This product is manufactured using a robust silicon process, ensuring consistent performance and durability over its operational lifespan.

Environmental Compliance

The HMC455LP3ETR complies with environmental standards, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental stewardship makes it a suitable choice for eco-conscious designs.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1505 $51.5050
24+ $4.2261 $101.4264
37+ $4.0940 $151.4780
51+ $3.9619 $202.0569
66+ $3.8299 $252.7734
88+ $3.4337 $302.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess