EN
  • EN
  • DE

HMC454ST89ETR

Part No HMC454ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF Amp Single MMIC Amp 2.5GHz 6V 4-Pin(3+Tab) SOT-89 T/R / IC MMIC AMP HBT HI IP3 SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 400MHz to 2.5GHz
P1dB 27.5dBm
Gain 12.5dB
Noise Figure 6.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 175mA
Test Frequency 2.15GHz
Case / Package SOT-89
Win Source Part Number 1043750-HMC454ST89ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC454ST89E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC454ST89ETR CAD Model

Description

Analog Devices Inc. HMC454ST89ETR RF Amplifier

The HMC454ST89ETR from Analog Devices Inc. is a high-performance RF amplifier designed for a wide range of applications, including cellular, 3G, LTE, ISM, WLAN, and WiMAX. This versatile component is well-suited for telecommunications and broadcast systems where reliable signal amplification is critical.

Encased in an industry-standard SOT-89 package, the HMC454ST89ETR is engineered to provide excellent gain, power, and efficiency. It operates within the frequency range of 0.1 GHz to 6 GHz, making it an ideal choice for a broad spectrum of RF and microwave applications. The amplifier offers a gain of 15 dB with a +45 dBm output IP3, which allows it to maintain signal integrity even in high-interference environments.

This RF amplifier is not only characterized by its high linearity but also boasts a low noise figure, which ensures a clean amplification of the signal with minimal distortion. This feature is particularly important in systems where signal clarity is paramount. The HMC454ST89ETR is capable of delivering a robust output power level, which can be critical for maintaining strong signal transmission over long distances or through various media.

Designed for easy integration into a wide array of RF circuits, the HMC454ST89ETR comes in a RoHS-compliant, surface-mount package that is suitable for automated assembly processes. This makes it a convenient and cost-effective solution for mass production. Moreover, its single-supply voltage operation simplifies circuit design and reduces power consumption, making it an energy-efficient choice for modern electronic devices.

Whether you're designing a high-fidelity communication system, a sophisticated radar platform, or a compact wireless module, the HMC454ST89ETR from Analog Devices Inc. offers the performance and reliability required to meet the demands of today's fast-paced and technology-driven market. With its combination of wideband performance, high gain, and exceptional linearity, this RF amplifier is an excellent choice for engineers looking to enhance their system's overall performance.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,313 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess