EN
  • EN
  • DE

HMC584LP5ETR

Part No HMC584LP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT BIPOLAR 32-QFN / RF IC VCO General Purpose 12.5GHz ~ 13.9GHz Divide by 4 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function VCO
Frequency 12.5GHz ~ 13.9GHz
RF Type General Purpose
Secondary Attributes Divide by 4
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number HMC584
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 147005-HMC584LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC584LP5ETR CAD Model

Description

Product Overview: HMC584LP5ETR by Analog Devices Inc.

The HMC584LP5ETR is a state-of-the-art GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This LNA operates in the frequency range of 24 GHz to 34 GHz, making it an ideal choice for a wide array of applications such as point-to-point radios, military & space, and sensor systems.

Key Features:

  • Frequency Range: The HMC584LP5ETR operates effectively over the 24 GHz to 34 GHz band, providing versatile use in various high-frequency applications.
  • High Gain: With a high gain of 24 dB, this amplifier can significantly boost signal strength with minimal additional noise.
  • Low Noise Figure: The low noise figure of 1.8 dB at 27 GHz ensures that signal integrity is maintained, making it suitable for sensitive communication systems.
  • Output Power: It offers an output power (P1dB) of 17 dBm, providing a robust signal for downstream components.
  • Compact Package: The HMC584LP5ETR comes in a compact 5x5 mm QFN package, allowing for easy integration into space-constrained designs.

Applications:

  • Point-to-point and point-to-multipoint radios
  • VSAT
  • Millimeter-wave sensors
  • Test instrumentation
  • Military and space

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC584LP5ETR is no exception. It is designed to meet the stringent requirements of the most demanding environments, ensuring consistent performance and durability.

Ordering Information:

The HMC584LP5ETR is available in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed ordering and product information, customers are encouraged to contact Analog Devices Inc. or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess