EN
  • EN
  • DE

HMC453ST89ETR

Part No HMC453ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT 1.6W SOT-89
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 400MHz to 2.2GHz
P1dB 32.5dBm
Gain 7.5dB
Noise Figure 6.5dB
RF Type General Purpose
Supply Voltage - Operating 5V
Operating Supply Current 725mA
Test Frequency 2.11GHz
Case / Package SOT-89
Win Source Part Number 040512-HMC453ST89ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC453ST89ETR CAD Model

Description

The HMC453ST89ETR is a high-performance, SiGe HBT (Silicon Germanium Heterojunction Bipolar Transistor) MMIC (Monolithic Microwave Integrated Circuit) PHEMT (Pseudomorphic High Electron Mobility Transistor) amplifier designed and manufactured by Analog Devices Inc. This versatile component is engineered to deliver exceptional performance in a wide range of applications, including but not limited to, cellular/PCS/3G, ISM, WLAN, and WiMAX.

Key Features

  • Frequency Range: The HMC453ST89ETR operates over a broad frequency range, making it suitable for various applications in the RF and microwave domains.
  • Output Power: It is capable of delivering high output power, which is essential for applications requiring a strong signal transmission or amplification.
  • Gain: This amplifier provides high gain, ensuring that signals are amplified significantly while maintaining quality and integrity.
  • Efficiency: With its advanced SiGe HBT technology, the HMC453ST89ETR offers high efficiency, minimizing power loss and heat generation during operation.
  • Package: Housed in an industry-standard SOT89 package, it is designed for easy integration into a wide range of electronic assemblies and systems.
  • Lead-Free and RoHS Compliant: The device adheres to environmental regulations, being lead-free and RoHS compliant, making it a responsible choice for environmentally conscious organizations.

Applications

The versatility of the HMC453ST89ETR allows it to be used in a variety of RF applications. It is particularly well-suited for:

  • Wireless infrastructure for cellular, PCS, and 3G networks
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless Local Area Network (WLAN) systems
  • Worldwide Interoperability for Microwave Access (WiMAX) solutions

Conclusion

The HMC453ST89ETR from Analog Devices Inc. represents a blend of performance, efficiency, and versatility. Its robust design and compliance with environmental standards make it a preferred choice for designers and engineers looking to enhance the capabilities of their RF and microwave systems. Whether for commercial telecommunications or specialized industrial applications, the HMC453ST89ETR stands out as a reliable and effective solution.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.8889 $67.8889
2+ $55.7038 $111.4076
3+ $53.9630 $161.8890
4+ $52.2223 $208.8892
5+ $50.4815 $252.4075
7+ $45.2593 $316.8151
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess