EN
  • EN
  • DE

HMC453QS16G

Part No HMC453QS16G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP GPS 400MHZ-2.2GHZ 16QSOP / RF Amplifier IC General Purpose 400MHz ~ 2.2GHz 16-QSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Frequency 400MHz ~ 2.2GHz
Gain 21.5dB
Noise Figure 8.5dB
RF Type General Purpose
Voltage - Supply 5V
Current - Supply 725mA
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 16-QSOP-EP
Base Product Number HMC453
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 920422-HMC453QS16G
Ultra Librarian 3D Model Ultra Librarian HMC453QS16G CAD Model

Description

The HMC453QS16G from Analog Devices Inc. is a high-performance RF (Radio Frequency) amplifier that is designed to deliver outstanding signal amplification with a focus on reliability and efficiency. This component is an ideal choice for applications that require a high level of signal integrity in a compact form factor.

Key Features

  • Frequency Range: The HMC453QS16G operates over a broad frequency range, making it versatile for various applications in the RF domain.
  • High Gain: With its high gain feature, this amplifier can significantly increase the strength of an RF signal, ensuring that the signal can be transmitted over longer distances without degradation.
  • Output Power: It provides a robust output power level, which contributes to its ability to maintain signal quality across various conditions.
  • Efficiency: The design of the HMC453QS16G emphasizes energy efficiency, which reduces power consumption and minimizes heat generation, leading to a more reliable operation over time.
  • Package Type: Encased in a QS16G surface-mount package, the amplifier is suitable for automated assembly processes, and its compact size makes it a good fit for space-constrained applications.

Applications

The HMC453QS16G is commonly used in a range of applications, including:

  • Wireless infrastructure
  • Test equipment
  • Satellite communications
  • Defense and aerospace systems
  • Broadband networking

Technical Specifications

Parameter Value
Frequency Range Specified by manufacturer
Gain Specified by manufacturer
Output Power (P1dB) Specified by manufacturer
Package QS16G
Manufacturer Analog Devices Inc.

For detailed specifications, it is recommended to consult the HMC453QS16G datasheet provided by Analog Devices Inc. This will ensure accurate information for design and application purposes.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0283 $60.1132
9+ $12.3310 $110.9790
13+ $11.9456 $155.2928
18+ $11.5603 $208.0854
23+ $11.1749 $257.0227
30+ $10.0189 $300.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess