EN
  • EN
  • DE

HMC452ST89ETR

Part No HMC452ST89ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 400MHZ-2.2GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 400MHz ~ 2.2GHz SOT-89
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89
Family Name HMC452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1395, 1127-1395-ND, 1127-1395-1, 1127-1395-2, 1127-1395-6
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920421-HMC452ST89ETR
Ultra Librarian 3D Model Ultra Librarian HMC452ST89ETR CAD Model

Description

Product Overview: HMC452ST89ETR by Analog Devices Inc.

The HMC452ST89ETR is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is a testament to the company's commitment to providing advanced solutions for RF and microwave applications. It is ideal for use in a wide range of applications including cellular infrastructure, test instrumentation, and broadband communication systems.

Key Features

  • Frequency Range: The HMC452ST89ETR operates over a broad frequency range, making it suitable for various RF applications.
  • High Gain: It provides high gain, which is essential for amplifying weak signals without significant distortion.
  • Output Power: The device delivers a robust output power level, ensuring strong signal transmission and reception.
  • Efficiency: With its high efficiency, the HMC452ST89ETR minimizes power consumption, making it an economical choice for continuous operation.
  • Thermal Performance: Its superior thermal performance ensures reliability and longevity even under demanding conditions.

Product Specifications

The HMC452ST89ETR boasts an impressive set of specifications that cater to demanding performance requirements. It features a P1dB output power of 21 dBm and a gain of 13 dB at 2 GHz, which ensures strong signal amplification. The amplifier operates within a temperature range of -40°C to +85°C, allowing for deployment in various environmental conditions. The device comes in an SOT-89 package, which offers a compact footprint for space-constrained applications.

Applications

  • Cellular Infrastructure: As a high-quality RF amplifier, it is well-suited for use in cellular base stations and repeaters.
  • Test Instrumentation: The HMC452ST89ETR can be integrated into test and measurement equipment, providing reliable signal amplification for accurate readings.
  • Broadband Communications: Its broadband capabilities make it an excellent choice for amplifying signals in broadband communication systems.

In conclusion, the HMC452ST89ETR from Analog Devices Inc. is a versatile and efficient RF amplifier that meets the needs of various high-frequency applications. Its robust design and superior performance make it a valuable component in any RF signal chain.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess