EN
  • EN
  • DE

M393B5270DM0-YK0

Part No M393B5270DM0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947864-M393B5270DM0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5270DM0-YK0 CAD Model

Description

The Samsung M393B5270DM0-YK0 is a 4GB DDR3-1600 Registered ECC server memory module. Designed for use in servers and workstations, this module provides enhanced stability and reliability for demanding applications. It utilizes error-correcting code (ECC) to automatically detect and correct single-bit memory errors, which helps to prevent data corruption and system crashes.

Applications

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features

  • 4GB capacity
  • DDR3-1600 (PC3-12800)
  • Registered ECC (Error-Correcting Code)
  • 240-Pin DIMM
  • 1.5V voltage

Benefits

  • Improved System Stability: ECC functionality corrects memory errors, preventing system crashes and data corruption.
  • Increased Reliability: Designed for demanding server environments, ensuring long-term performance.
  • Enhanced Performance: DDR3-1600 speed provides fast data transfer rates.
  • Easy Installation: Standard DIMM form factor allows for simple installation.
  • Reduced Downtime: By correcting errors, the ECC feature minimizes the risk of system downtime.

Additional Details

This module is built with high-quality Samsung memory chips and undergoes rigorous testing to ensure compatibility and reliability. The registered design buffers command and address signals, reducing the load on the memory controller and improving overall system stability, especially in multi-module configurations. It conforms to JEDEC standards, ensuring compatibility with a wide range of server and workstation platforms that support DDR3 ECC registered memory. The module's specifications include a CAS latency (CL) of 11 and operates at a voltage of 1.5V.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess