EN
  • EN
  • DE

HMC451LP3E

Part No HMC451LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 5 - 18 GHz | IC RF AMP GP 5GHZ-18GHZ 16SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 5GHz ~ 18GHz
P1dB 19dBm
Gain 16dB
Noise Figure 7dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 150mA
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC451
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181304-HMC451LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC451LP3E CAD Model

Description

Product Overview: HMC451LP3E by Analog Devices Inc.

The HMC451LP3E is a high-performance RF amplifier from Analog Devices Inc., renowned for its advanced semiconductor solutions. This product is part of a comprehensive lineup of RF components designed to meet the stringent requirements of modern communication systems. The HMC451LP3E is crafted to deliver exceptional signal amplification in a variety of applications, ranging from telecom infrastructure to military and space-grade equipment.

Key Features

  • Frequency Range: The amplifier operates over a broad frequency range, making it versatile for different RF applications.
  • High Gain: It offers a high gain, which is essential for maintaining signal integrity across long distances and through various transmission media.
  • Power Output: The HMC451LP3E provides a robust output power level, ensuring reliable performance even in demanding situations.
  • Efficiency: Designed with power efficiency in mind, this amplifier helps to reduce the overall energy consumption of the systems it's integrated into.
  • Thermal Performance: Excellent thermal characteristics allow for stable operation over a wide temperature range, which is crucial for outdoor or fluctuating environments.
  • Form Factor: The compact LP3E package is suitable for space-constrained applications, without compromising on power or performance.

Applications

The HMC451LP3E is engineered for use in a variety of applications, including but not limited to:

  • Telecommunication infrastructure such as base stations, repeaters, and transceivers
  • Test instrumentation and laboratory setups
  • Commercial and military radar systems
  • Space communication systems and satellite equipment

Quality and Reliability

Analog Devices Inc. is committed to delivering products that exceed industry standards for quality and reliability. The HMC451LP3E is manufactured with the highest level of precision, ensuring consistent performance and longevity in the field. With its combination of features, the HMC451LP3E stands out as a superior choice for RF amplification needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3135 $61.3135
2+ $57.4329 $114.8658
3+ $55.4926 $166.4778
4+ $51.6120 $206.4480
6+ $49.6717 $298.0302
7+ $47.7314 $334.1198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,415 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess