EN
  • EN
  • DE

HMC438MS8GE

Part No HMC438MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC DIVIDE-BY-5, DC - 7 GHz | IC FREQ DIVIDER DC-7GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Prescaler
Frequency 0Hz ~ 7GHz
RF Type General Purpose
Secondary Attributes Divide by 5
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSG
Family Part Number HMC438
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181291-HMC438MS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC438MS8GE CAD Model

Description

Product Overview: HMC438MS8GE from Analog Devices Inc.

The HMC438MS8GE is a high-performance, easy-to-use frequency synthesizer from Analog Devices Inc., designed to meet the stringent requirements of modern communication systems. This compact device integrates an Integer-N Phase-Locked Loop (PLL) with a Voltage-Controlled Oscillator (VCO), providing a complete solution for generating precise, stable frequencies in a wide range of applications.

Key Features

  • Frequency Range: The VCO operates over a broad frequency range, making it suitable for diverse applications including wireless infrastructure, test and measurement equipment, and satellite communication systems.
  • Output Power: The device offers a robust output power level, ensuring clear signal transmission and reception.
  • Phase Noise Performance: With excellent phase noise characteristics, the HMC438MS8GE ensures signal integrity, which is critical for high-performance communication systems.
  • Programmability: The synthesizer can be programmed via a serial or parallel interface, providing flexibility and ease of use for system designers.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing overall system complexity.
  • Package: The HMC438MS8GE comes in a compact MS8GE surface-mount package, which saves valuable board space and is suitable for high-volume manufacturing.

Applications

The versatility of the HMC438MS8GE makes it an ideal choice for a wide range of applications, including:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Wireless LANs and WLAN Test Equipment
  • Private Mobile Radios
  • Clock Generation for Digital Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC438MS8GE is no exception. It is manufactured to the highest industry standards, ensuring performance and durability for the most demanding applications.

Conclusion

Overall, the HMC438MS8GE from Analog Devices Inc. is a versatile, high-performance frequency synthesizer that offers a comprehensive solution for generating stable and precise frequencies. Its advanced features and ease of use make it an excellent choice for designers looking to enhance their communication systems with a reliable and efficient frequency source.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.0598 $53.0598
3+ $49.7015 $149.1045
4+ $48.0224 $192.0896
5+ $44.6642 $223.3210
6+ $42.9851 $257.9106
8+ $41.3060 $330.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess