EN
  • EN
  • DE

HMC435AMS8GETR

Part No HMC435AMS8GETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
RF Type General Purpose
Circuit SPDT
Frequency Range DC ~ 4GHz
Isolation 48dB
Insertion Loss 0.8dB
Test Frequency 2.5GHz
P1dB 30dBm
IIP3 53dBm
Impedance 50Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP
Family Part Number HMC435
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 710329-HMC435AMS8GETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC435AMS8GETR CAD Model

Description

Product Overview: HMC435AMS8GETR by Analog Devices Inc.

The HMC435AMS8GETR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a leader in the design and manufacturing of high-quality analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This switch is housed in a compact MSOP8G package, which is engineered for surface-mount technology, making it an ideal choice for space-constrained applications.

With its broad frequency range from DC to 3 GHz, the HMC435AMS8GETR offers exceptional versatility, suitable for a wide array of RF and microwave applications. This includes but is not limited to, wireless infrastructure, test equipment, and military communication systems. The switch is particularly well-suited for applications requiring high isolation and low insertion loss.

Featuring a non-reflective design, the HMC435AMS8GETR delivers an impressive isolation of up to 46 dB at 2 GHz and a low insertion loss of 2 dB at the same frequency. This ensures minimal signal attenuation and reduced crosstalk between channels, which is crucial for maintaining signal integrity in complex RF systems.

The switch operates using a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements. Additionally, it is capable of handling up to +27 dBm of input power, making it robust enough for high-power applications. The HMC435AMS8GETR also boasts a fast switching speed, with a typical switching time of just 2 ns, which is essential for applications that require rapid signal routing.

The HMC435AMS8GETR is RoHS compliant, ensuring that it meets the latest environmental standards and restrictions on hazardous substances. Analog Devices Inc. has designed this switch with reliability in mind, making it a trusted component for both commercial and military-grade projects.

In summary, the HMC435AMS8GETR from Analog Devices Inc. is a high-quality, versatile RF switch that offers excellent performance characteristics for a variety of applications. Its compact size, high isolation, low insertion loss, and quick switching capabilities make it a top choice among engineers and designers in the RF and microwave industry.

You May Also Be Interested in

Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Infineon Technologies
IC RF SWITCH SP4T ATSLP9-3 / RF Switch IC 2G/3G/4G/5G, Cellular, LTE, W-CDMA SP4T 50Ohm PG-ATSLP-9-3
Lowest to $1.1642
Infineon Technologies
IC RF SWITCH SP8T 3.8GHZ ATSLP14 / RF Switch IC SP8T 3.8 GHz 50Ohm ATSLP-14-4
Lowest to $0.7541
pSemi
IC RF SWITCH SPDT 6GHZ 12QFN / RF Switch IC SPDT 6 GHz 50Ohm 12-QFN (2x2)
Lowest to $3.4187
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 30GHZ 24LGA / RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Lowest to $152.2389
Skyworks Solutions Inc.
IC RF SWITCH SPDT 3GHZ 8QFN / RF Switch IC WiMax SPDT 3 GHz 50Ohm 8-QFN (2x2)
Need more? Email Us
Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Analog Devices Inc.
LOW-LOSS REFLECTIVE, SP4T, 40GHZ / RF Switch IC VSAT SP4T 50Ohm 20-LGA (3x3)
Lowest to $175.2986

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6369 $50.9166
34+ $2.9841 $101.4594
52+ $2.8908 $150.3216
72+ $2.7976 $201.4272
93+ $2.7043 $251.4999
124+ $2.4246 $300.6504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,419 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess