EN
  • EN
  • DE

L2N7002SLT1G

Part No L2N7002SLT1G
Manufacturer Leshan Radio
Catalog Hard To Find
Description Small Signal MOSFET380mAmps, 60 Volts
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1805
Reference case SOT-23
Manufacturer Leshan Radio
Manufacturer Homepage www.lrc.cn
Win Source Part Number 714771-L2N7002SLT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L2N7002SLT1G CAD Model

Description

The L2N7002SLT1G is a small signal MOSFET transistor manufactured by Leshan Radio. It is an N-channel enhancement mode MOSFET, commonly used as a switch in low-voltage, low-current applications. This transistor is designed for efficient power management and high-speed switching.

Applications

  • Battery-powered devices: Ideal for power management in portable devices such as smartphones and tablets.
  • Load switching: Used to switch small loads such as LEDs and relays.
  • DC-DC converters: Employed in DC-DC converters to regulate voltage efficiently.
  • Level shifting: Used for level shifting in digital circuits.
  • Small signal amplification: Can be used for small signal amplification in audio and other circuits.

Features

  • N-Channel enhancement mode: Allows easy control and efficient switching.
  • Low threshold voltage: Ensures easy activation with low gate voltages.
  • Fast switching speed: Facilitates high-speed switching in various applications.
  • Surface mount package: Allows for efficient use of board space and automated assembly.
  • RoHS compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits

  • Efficient power management: Reduces power consumption in battery-powered devices, extending battery life.
  • Compact design: Allows for smaller and more efficient circuit designs.
  • Enhanced system performance: Provides reliable and efficient switching, improving overall system performance.
  • Simplified circuitry: Easy to integrate into existing circuits due to its simple operation.
  • Reduced costs: Offers a cost-effective solution for switching applications.

Additional Details

The L2N7002SLT1G has a drain-source voltage (VDS) rating of 60V, a gate-source voltage (VGS) rating of ±20V, and a continuous drain current (ID) rating of 0.115A. It has a typical gate threshold voltage of 2.1V. The device is available in an SOT-23 package. The small size and efficient performance make it ideal for use in space-constrained portable electronics. Its low on-resistance ensures minimal power loss during operation.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4,000+ $0.0125 $50.0000
9,710+ $0.0103 $100.0130
15,000+ $0.0100 $150.0000
20,835+ $0.0096 $200.0160
26,885+ $0.0093 $250.0305
35,715+ $0.0084 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 4000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess