EN
  • EN
  • DE

HMC429LP4ETR

Part No HMC429LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO BUFFER AMP 24-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function VCO, Buffer Amp
Frequency 4.45GHz ~ 5GHz
RF Type General Purpose
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number HMC429
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710327-HMC429LP4ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC429LP4ETR CAD Model

Description

Analog Devices Inc. HMC429LP4ETR: A High-Performance MMIC VCO

The HMC429LP4ETR from Analog Devices Inc. is a cutting-edge Monolithic Microwave Integrated Circuit (MMIC) Voltage-Controlled Oscillator (VCO) designed to deliver superior performance for a wide range of RF applications. This product is well-suited for use in applications such as point-to-point and point-to-multipoint radios, VSAT, military and space, as well as test instrumentation.

Encased in a compact 4x4 mm QFN leadless package, the HMC429LP4ETR operates within the frequency range of 3.5 GHz to 3.8 GHz, providing a versatile solution for designers working within the C-band frequency spectrum. The device is capable of generating a +5 dBm output power while maintaining a low phase noise performance, which is critical for high-speed communication systems where signal integrity and quality are of paramount importance.

The VCO's integrated resonators, negative resistance devices, and varactor diodes are all fabricated using Analog Devices' advanced HBT MMIC technology, which ensures reliable operation and consistent performance. The HMC429LP4ETR also features a wide tuning voltage range of 0 to +5V, enabling precise frequency control and flexibility in various application settings.

One of the key advantages of this product is its ability to provide excellent spectral purity. The low phase noise characteristics of the HMC429LP4ETR make it an ideal choice for synthesizer and phase-locked loop (PLL) applications, where stability and accuracy are crucial. Moreover, the device offers a single-ended RF output which simplifies integration into system designs, reducing the need for external components and potentially lowering overall system costs.

For ease of implementation, the HMC429LP4ETR is available in a surface-mount package that is RoHS compliant and compatible with reflow soldering processes, making it suitable for volume production and automated assembly lines. Its robust construction ensures that it can withstand the harsh conditions often encountered in industrial and military environments.

Overall, the HMC429LP4ETR from Analog Devices Inc. represents a high-performance, reliable VCO solution that meets the demanding requirements of today's RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $21.2542
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Lowest to $37.4823
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6442 $87.2884
3+ $35.8107 $107.4321
5+ $34.6916 $173.4580
6+ $33.5725 $201.4350
8+ $32.4534 $259.6272
11+ $29.0962 $320.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess