EN
  • EN
  • DE

TA1106A

Part No TA1106A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 1209.5 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839421-TA1106A
Ultra Librarian 3D Model Ultra Librarian TA1106A CAD Model

Description

The TA1106A is a Surface Acoustic Wave (SAW) filter produced by TAI-SAW TECHNOLOGY CO., LTD. SAW filters like the TA1106A are crucial components in radio frequency (RF) systems designed to selectively pass or reject signals within a specific frequency range. This filtering process is achieved using the piezoelectric effect and surface acoustic waves, which allows for superior performance characteristics in terms of minimal signal loss, sharp signal rejection, and accurate bandwidth management. The TA1106A is designed to optimize signal quality and minimize interference across various wireless communication applications.

Applications

  • Wireless communication devices (e.g., smartphones, tablets)
  • Wireless networking equipment (e.g., routers, access points)
  • Remote control systems
  • Security systems
  • RF Transceivers

Features

  • High Selectivity: Offers precise filtering to enhance signal clarity.
  • Low Insertion Loss: Ensures minimal signal degradation during transmission.
  • Surface Mount Technology (SMT): Simplifies PCB assembly.
  • Compact Design: Suitable for miniaturized device applications.
  • Exceptional Stability: Delivers consistent performance across a broad range of operating conditions.

Benefits

  • Optimized Signal Clarity: Reduces noise and interference, thereby enhancing overall system performance.
  • Enhanced Reliability: Protects against signal distortion and system malfunctions.
  • Improved Power Efficiency: Minimizes signal loss, leading to reduced power consumption.
  • Streamlined Integration: Compatible with various circuit designs and architectures.
  • Cost-Effective Solution: Provides high performance at a competitive price point.

Technical Specifications (General - May Vary Depending on Specific Model)

While exact technical specifications may vary depending on the specific application, typical SAW filters such as the TA1106A exhibit key performance indicators, including:

  • Center Frequency: Defines the central operating frequency of the filter.
  • Bandwidth: Specifies the range of frequencies passed through the filter with minimal attenuation.
  • Insertion Loss: Indicates the signal power loss passing through the filter.
  • Rejection: Measures the attenuation of signals outside the passband.
  • Impedance Matching: Usually designed for a 50 Ohm impedance.
  • Temperature Stability: Ensures consistent performance across a defined temperature range.
  • Package Dimensions: Specifies the physical dimensions of the filter package.

For detailed specifications, please consult the manufacturer's datasheet.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1391 $51.3384
57+ $1.7551 $100.0407
89+ $1.7003 $151.3267
122+ $1.6454 $200.7388
158+ $1.5906 $251.3148
211+ $1.4261 $300.9071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,843 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess