EN
  • EN
  • DE

HMC414MS8G

Part No HMC414MS8G
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs InGaP HBT MMIC POWER AMPLIFIER, 2.2 - 2.8 GHz | IC AMP BLUETOOTH 2.2-2.8GHZ 8SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
Frequency 2.2GHz ~ 2.8GHz
P1dB 27dBm
Gain 20dB
Noise Figure 7dB
RF Type Bluetooth
Supply Voltage (V) 2.75V ~ 5V
Supply Current 300mA
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-SMD
Family Part Number HMC414
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181270-HMC414MS8G
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC414MS8G CAD Model

Description

The HMC414MS8G is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Power Amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This product is specifically engineered to meet the demanding requirements of wireless infrastructure applications, including those operating in the 3.5 GHz to 4.2 GHz frequency range.

Key Features

  • Frequency Range: The HMC414MS8G operates within the 3.5 GHz to 4.2 GHz frequency range, making it an ideal choice for applications such as fixed wireless access, satellite communications, and broadband wireless networks.
  • High Output Power: It delivers a high output power level, providing a robust signal for various communication systems and ensuring reliable performance even in challenging conditions.
  • High Gain: The amplifier boasts a high gain, which enhances the signal strength and improves the overall efficiency of the communication system.
  • Power Added Efficiency (PAE): With its excellent PAE, the HMC414MS8G ensures efficient power consumption, which is crucial for battery-powered and energy-sensitive systems.
  • Package: The product is offered in an MSOP8G surface-mount package, which allows for compact system design and ease of integration into a wide range of applications.

Applications

The versatility of the HMC414MS8G allows it to be used in a variety of applications. It's particularly well-suited for:

  • Wireless Local Loop (WLL)
  • Wireless Broadband Systems
  • Fixed Wireless Access (FWA)
  • WLAN and WiMAX
  • Point-to-Point Radio

Product Specifications

The HMC414MS8G is characterized by its robust design and superior performance. Below are some of the key specifications:

  • Output Power: +28.5 dBm
  • Gain: 17 dB
  • Power Added Efficiency: 35%
  • Supply Voltage: 5V
  • Package: MSOP8G

With its combination of high output power, efficiency, and gain, along with a versatile frequency range, the HMC414MS8G from Analog Devices Inc. stands out as a top-tier component for RF power amplification needs in advanced communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess