EN
  • EN
  • DE

HMC408LP3ETR

Part No HMC408LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP HIPERLAN 5.1-5.9GHZ 16SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Frequency 5.1GHz ~ 5.9GHz
P1dB 30dBm
Gain 20dB
Noise Figure 6dB
RF Type HiperLAN, UNII
Supply Voltage (V) 5V
Supply Current 750mA
Test Frequency 5.8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC408
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 710325-HMC408LP3ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC408LP3ETR CAD Model

Description

Analog Devices Inc. HMC408LP3ETR RF Amplifier

The HMC408LP3ETR from Analog Devices Inc. is a high-performance RF amplifier that is designed to cater to a wide range of applications in the RF and microwave communications industry. This device is part of the Hittite Microwave Corporation product line which has been integrated into Analog Devices, known for their precision engineering and exceptional performance in RF, microwave, and millimeter-wave applications.

Key Features

  • Frequency Range: The HMC408LP3ETR operates over a broad frequency range, making it versatile for various applications.
  • Output Power: It delivers high output power, which is critical for applications that require a strong signal amplification.
  • Gain: The amplifier provides a high gain, which enhances the signal strength without significant noise addition, ensuring signal integrity.
  • Efficiency: Designed with power efficiency in mind, it helps in maintaining lower operational costs and heat dissipation.
  • Package: The device comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications.
  • Supply Voltage: It operates on a single supply voltage, simplifying the power supply design.

Applications

The HMC408LP3ETR is ideal for a range of applications including:

  • Telecommunications
  • Satellite communications
  • Test equipment
  • Defense and aerospace systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC408LP3ETR is no exception. It is manufactured to meet high industry standards, ensuring stable performance even under challenging conditions.

Ordering Information

The product is available in tape and reel packaging, with the designation "ETR" indicating that it is suitable for automated pick-and-place manufacturing processes, which is essential for high-volume production environments.

In conclusion, the HMC408LP3ETR RF amplifier is a testament to Analog Devices Inc.'s dedication to providing advanced solutions for the ever-evolving demands of the RF and microwave industry. Its combination of wide frequency range, high power, and efficiency packed in a small footprint makes it a top choice for designers looking to enhance their systems with a reliable amplification component.

You May Also Be Interested in

MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0796 $51.2388
8+ $14.0141 $112.1128
12+ $13.5761 $162.9132
16+ $13.1382 $210.2112
20+ $12.7002 $254.0040
27+ $11.3864 $307.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess