EN
  • EN
  • DE

HMC395

Part No HMC395
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-4GHZ DIE / RF Amplifier IC VSAT 0Hz ~ 4GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 16dBm
Gain 16dB
Noise Figure 4.5dB
RF Type VSAT
Voltage - Supply 5V
Current - Supply 54mA
Test Frequency 0Hz ~ 4GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC395
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 873753-HMC395
Ultra Librarian 3D Model Ultra Librarian HMC395 CAD Model

Description

The HMC395 from Analog Devices Inc. is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Low Noise Amplifier (LNA) designed for demanding RF and microwave applications. This LNA operates over a wide frequency range, making it an ideal choice for telecommunications, satellite communications, and radar systems where high gain and low noise figures are critical for system performance.

Key Features

  • Frequency Range: The HMC395 operates effectively across a broad frequency spectrum, ensuring versatility in various applications.
  • High Gain: It provides a high gain level, which is essential for maintaining signal integrity in communication links.
  • Low Noise Figure: With an exceptionally low noise figure, the HMC395 enhances the signal-to-noise ratio, thereby improving the overall system sensitivity.
  • Output Power: The LNA delivers a robust output power that contributes to extended range and improved signal quality.
  • Power Efficiency: Designed with power efficiency in mind, the HMC395 minimizes power consumption without sacrificing performance.
  • Package: The component is available in a compact package, suitable for space-constrained applications.

Applications

  • Telecommunications Infrastructure
  • Satellite Communications
  • Radar Systems
  • Test Equipment and Sensors
  • Electronic Warfare

Technical Specifications

The HMC395 LNA is designed to deliver high performance with a robust feature set. It exhibits excellent linearity and a balanced trade-off between gain, noise figure, and output power. The device is fabricated using advanced Gallium Arsenide (GaAs) Pseudomorphic High Electron Mobility Transistor (PHEMT) technology, which is known for its high electron mobility and velocity, leading to devices with very high-frequency capability and low noise figures. The HMC395 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge RF solutions that enhance the performance and reliability of communication systems worldwide.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5409 $75.0818
4+ $30.8028 $123.2112
6+ $29.8403 $179.0418
8+ $28.8777 $231.0216
11+ $27.9151 $307.0661
14+ $25.0272 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess