EN
  • EN
  • DE

HMC393MS8GE

Part No HMC393MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC DIVERSITY SWITCH DPDT 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete(EOL)
Frequency - Lower 5GHz
Frequency - Upper 6GHz
Isolation @ Frequency 20dB @ 6GHz (typ)
Insertion Loss @ Frequency 1.2dB @ 6GHz
IIP3 49dBm (typ)
Topology Reflective
Circuit DPDT
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type HiperLAN, UNII
Case / Package 8-MSOP
Win Source Part Number 1043720-HMC393MS8GE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HMC393MS8GE CAD Model

Description

The HMC393MS8GE is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Divide-by-4 Static Divider designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This sophisticated component is housed in an MSOP8G package, making it suitable for a wide range of applications in the RF and microwave domain.

Key Features

  • Frequency Range: The HMC393MS8GE operates effectively over a broad frequency range, from DC to 12.4 GHz, making it versatile for various high-frequency applications.
  • Output Power: It delivers a consistent output power of 5 dBm, ensuring reliable performance in signal processing tasks.
  • Low SSB Phase Noise: The device boasts low single sideband (SSB) phase noise, contributing to the high-quality signal integrity required in sophisticated communication systems.
  • Power Consumption: The divider operates with a supply voltage of +5V, maintaining efficient power consumption, which is crucial for thermal management in densely packed electronic assemblies.
  • Package: Encased in an MSOP8G package, the HMC393MS8GE offers a compact footprint that is beneficial for space-constrained applications without compromising performance.

Applications

The HMC393MS8GE is ideal for use in a variety of high-frequency applications, including:

  • Fiber Optic Systems
  • Point-to-Point and Point-to-Multipoint Radios
  • Local Oscillator (LO) Generation
  • Clock Generation
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC393MS8GE is no exception. This component is built to meet the stringent requirements of the most demanding applications, ensuring long-term stability and performance.

About Analog Devices Inc.

With over 50 years of experience, Analog Devices Inc. is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The HMC393MS8GE is a testament to their dedication to excellence and innovation in the field of high-performance RF components.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess