EN
  • EN
  • DE

HMC392LC4

Part No HMC392LC4
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GPS 3.5GHZ-7GHZ 24QFN / RF Amplifier IC General Purpose 3.5GHz ~ 7GHz 24-QFN (4x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Strip
Product Status Obsolete
Frequency 3.5GHz ~ 7GHz
P1dB 16dBm
Gain 16dB
Noise Figure 2.5dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 55mA
Mounting Type Surface Mount
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC392
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920406-HMC392LC4
Ultra Librarian 3D Model Ultra Librarian HMC392LC4 CAD Model

Description

Introducing the HMC392LC4 from Analog Devices Inc.

The HMC392LC4 is a premium-grade RF (Radio Frequency) amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their Hittite Microwave Corporation line of components, which are well-regarded for their quality and performance in demanding RF applications. The HMC392LC4 is a GaAs PHEMT MMIC (Gallium Arsenide Pseudomorphic High Electron Mobility Transistor Monolithic Microwave Integrated Circuit) amplifier that operates within the frequency range of 0.4 to 2.0 GHz.

With its robust design, the HMC392LC4 delivers outstanding gain, power, and efficiency, making it an ideal solution for a wide range of applications, including test instrumentation, military and space, telecommunications, and broadband amplification. The amplifier is housed in a compact 4x4 mm QFN package, which allows for easy integration into a variety of circuit designs without sacrificing valuable board space.

Key features of the HMC392LC4 include:

  • High Gain: Offering a high gain of 17 dB, this amplifier ensures strong signal amplification over a broad frequency range.
  • Output Power: It provides +36 dBm Output IP3 and +20 dBm P1dB, delivering robust output power for a wide range of RF applications.
  • Single Supply Voltage: Operating on a single supply voltage of +5V, the HMC392LC4 simplifies power supply design and management.
  • 50 Ohm Matched Input/Output: This feature eliminates the need for external RF matching components, thereby reducing design complexity and saving space.

Additionally, the HMC392LC4 boasts a fast switching speed and a stable operation over temperature, which are critical parameters for systems requiring reliable and consistent performance. The product also integrates ESD (Electrostatic Discharge) protection, enhancing its durability and longevity in harsh environments.

Analog Devices Inc. provides comprehensive technical support for the HMC392LC4, including detailed datasheets, application notes, and design resources, ensuring that engineers can maximize the performance of this amplifier in their projects. Whether you're developing advanced communication systems or high-precision RF instrumentation, the HMC392LC4 is engineered to meet the most stringent requirements and exceed expectations in terms of quality and performance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess