EN
  • EN
  • DE

HMC377QS16GE

Part No HMC377QS16GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC DOWNCONVERTER HI-IP3 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete
RF Type General Purpose
Frequency 800MHz ~ 1GHz
Number of Mixers 1
Gain 14dB
Noise Figure 11dB
Secondary Attributes Down Converter
Current - Supply 135mA
Voltage - Supply 4.5 V ~ 5.5 V
Case 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number HMC377QS16GE-146933
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC377QS16GE CAD Model

Description

The HMC377QS16GE from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that is designed to offer a combination of flexibility and optimal performance. This product is well-suited for applications requiring high linearity and moderate power output in a wide range of wireless systems, including point-to-point radios, VSAT, and military end uses.

Key Features:

  • Frequency Range: The HMC377QS16GE operates over a broad frequency range, making it versatile for various applications.
  • Output Power: It provides a solid output power level that is ideal for driving mixers or as a final power stage in more complex systems.
  • Gain: The device offers a high gain, which ensures that signal integrity is maintained through the amplification process.
  • Power Efficiency: With GaAs InGaP HBT technology, the HMC377QS16GE achieves a balance of performance and power efficiency, reducing the overall power consumption of the systems in which it is used.
  • Package: Enclosed in a QS16GE package, the amplifier is designed for easy integration into a variety of circuit designs.

Applications:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Military & Space
  • Test Instrumentation
  • Fiber Optic Applications

The HMC377QS16GE stands out for its robustness and reliability, which are hallmarks of Analog Devices Inc.'s products. It is designed to withstand the rigors of demanding environments while providing consistent performance. Whether for commercial telecommunications or sensitive military applications, this MMIC Amplifier is an excellent choice for designers looking to enhance their systems with a powerful and dependable amplification solution.

Analog Devices Inc. is renowned for its innovative approach to semiconductor design, and the HMC377QS16GE is a testament to their commitment to quality and performance. For those seeking an amplifier that delivers both power and precision, the HMC377QS16GE is a component that will meet and exceed expectations.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7678 $61.9814
30+ $3.9120 $117.3600
46+ $3.7896 $174.3216
63+ $3.6671 $231.0273
82+ $3.5459 $290.7638
110+ $3.1786 $349.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess