EN
  • EN
  • DE

HMC375LP3ETR

Part No HMC375LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC LNA AMP 1.7-2.2GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1.7GHz to 2.2GHz
P1dB 18.5dBm
Gain 18.5dB
Noise Figure 1dB
RF Type CDMA, GSM, WCDMA
Supply Voltage - Operating 5V
Operating Supply Current 136mA
Test Frequency 1.7GHz to 2.2GHz
Case / Package 16-SMT (3x3)
Win Source Part Number 204874-HMC375LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC375LP3ETR CAD Model

Description

Product Overview: HMC375LP3ETR from Analog Devices Inc.

The HMC375LP3ETR is a cutting-edge RF mixer from Analog Devices Inc., designed to meet the demanding requirements of modern wireless infrastructure and complex RF systems. This high-performance passive mixer is part of Analog Devices' Hittite Microwave product line and is ideal for applications in point-to-point radios, test equipment, and military end-use.

Key Features

  • Frequency Range: The HMC375LP3ETR offers a wide frequency range, making it suitable for a variety of RF applications. It operates efficiently across an RF/LO frequency from 7 GHz to 13 GHz and an IF frequency from DC to 3.5 GHz.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains excellent signal integrity, ensuring minimal signal degradation during the conversion process.
  • LO/RF Isolation: The device provides superb isolation between the LO and RF ports, typically 25 dB, which helps to minimize crosstalk and improve overall system performance.
  • Surface-Mount Package: Encased in a compact 3x3 mm QFN package, the HMC375LP3ETR is designed for easy integration into space-constrained applications.
  • Passive Double-Balanced Design: Its passive double-balanced architecture does not require any DC bias, simplifying circuit design and reducing power consumption.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Equipment & Sensors
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC375LP3ETR is no exception. This product is manufactured to the highest standards and is designed to deliver consistent performance over its operational lifespan. Whether for commercial or military applications, the HMC375LP3ETR provides the reliability and functionality required for complex RF signal processing tasks.

Ordering Information

The HMC375LP3ETR is available in tape and reel packaging, facilitating efficient assembly for high-volume production. For detailed specifications, application support, and ordering information, customers are encouraged to contact Analog Devices or authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess