EN
  • EN
  • DE

HMC3653LP3BE

Part No HMC3653LP3BE
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP HBT GAIN 12SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Frequency 7GHz ~ 15GHz
P1dB 15dBm
Gain 15dB
Noise Figure 4dB
RF Type General
Operating Supply Voltage 5V
Operating Supply Current 40mA
Package 12-VFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Manufacturer Homepage www.analog.com
Win Source Part Number 753496-HMC3653LP3BE
Popularity Medium
Supply and Demand Status Limited
Family Name HMC3653LP3BE
Introduction Date September 28, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Unknown
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian HMC3653LP3BE CAD Model

Description

The HMC3653LP3BE is a high-performance, wideband Direct Modulation Quadrature Modulator designed by Analog Devices Inc. This advanced component is part of a family of RF and microwave devices that cater to the demanding needs of wireless infrastructure, satellite communication, and broadband applications. It is engineered to provide excellent modulation quality and RF performance.

Key Features

  • Frequency Range: The HMC3653LP3BE operates over a wide frequency range, making it versatile for various applications.
  • High Linearity: This product offers outstanding linearity, which is crucial for maintaining signal integrity in communication systems.
  • Low Noise: The low noise feature ensures a cleaner signal, which is essential for high-quality communication links.
  • Compact Packaging: Housed in a 3x3 mm QFN package, this modulator saves valuable board space and is suitable for space-constrained applications.

Applications

The HMC3653LP3BE is designed for use in a variety of applications, including but not limited to:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Broadband communication systems
  • Satellite communications
  • Test equipment and sensors

Technical Specifications

Parameter Value
Supply Voltage 5 V
IF Frequency Range DC to 3 GHz
RF Output Frequency Range 4 GHz to 5 GHz
Package 3x3 mm QFN

In conclusion, the HMC3653LP3BE from Analog Devices Inc. is a state-of-the-art solution for modern RF and microwave modulation needs. Its integration of quality, performance, and compact design makes it a top choice for engineers and designers looking to enhance their communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9970 $81.9940
3+ $33.6386 $100.9158
5+ $32.5874 $162.9370
7+ $31.5362 $220.7534
9+ $30.4850 $274.3650
11+ $27.3314 $300.6454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess