EN
  • EN
  • DE

HMC363G8TR

Part No HMC363G8TR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC HBT DC-12GHZ 8SOIC / RF IC Divide-by-8 VSAT 0Hz ~ 12GHz 8-SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Function Divide-by-8
Frequency 0Hz ~ 12GHz
RF Type VSAT
Mounting SMD (SMT)
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-SMT
Base Product Number HMC363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1022509-HMC363G8TR
Ultra Librarian 3D Model Ultra Librarian HMC363G8TR CAD Model

Description

Product Overview: HMC363G8TR from Analog Devices Inc.

The HMC363G8TR is a high-performance, GaAs MMIC SMT double-balanced mixer from Analog Devices Inc., renowned for its precision and innovation in the semiconductor industry. This component is designed to meet the rigorous demands of RF and microwave applications, providing exceptional signal processing capabilities for both commercial and military markets.

Key Features

  • Frequency Range: The HMC363G8TR operates over a wide frequency range, with an RF/LO frequency from 11 to 21 GHz and an IF frequency from DC to 3 GHz, making it a versatile solution for various high-frequency applications.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which ensures efficient signal conversion with minimal degradation.
  • LO/RF Isolation: The mixer features excellent LO/RF isolation of 45 dB, providing clean signal processing and reducing the potential for interference.
  • Input IP3: With a high input third-order intercept point (IP3) of 25 dBm, the HMC363G8TR offers improved linearity, which is critical in maintaining signal fidelity in complex multi-tone and modulation schemes.
  • Package: It comes in a compact 8-lead surface-mount package, which is ideal for space-constrained designs and allows for easy integration into a variety of electronic assemblies.

Applications

The HMC363G8TR is well-suited for a broad range of applications, including:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Communication systems
  • Satellite VSATs
  • Military radar systems
  • Electronic warfare and ECM systems

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The HMC363G8TR is no exception, undergoing rigorous testing and quality control procedures to ensure it performs to specifications in the most demanding environments.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the comprehensive datasheet and technical documentation provided by Analog Devices Inc.

You May Also Be Interested in

MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess