EN
  • EN
  • DE

HMC362S8GETR

Part No HMC362S8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DIVIDER DC-12GHZ BY-4 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Function Divide-by-4
Frequency 0Hz ~ 12GHz
RF Type VSAT
Secondary Attributes -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HMC362
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378578-HMC362S8GETR
Ultra Librarian 3D Model Ultra Librarian HMC362S8GETR CAD Model

Description

Product Overview: HMC362S8GETR by Analog Devices Inc.

The HMC362S8GETR is a high-performance, GaAs MMIC SMT double-balanced mixer designed by Analog Devices Inc., a renowned leader in the field of high-performance integrated circuits. This compact component is housed in an 8-lead Mini Small Outline Package (MSOP), engineered to provide excellent RF performance suitable for a wide range of applications, including telecommunications, military systems, and test equipment.

Key Features

  • Frequency Range: The HMC362S8GETR operates over a broad frequency range, making it versatile for different RF and IF applications. It is capable of handling RF frequencies from 6 GHz to 12 GHz and IF frequencies from DC to 3 GHz.
  • High Isolation: This mixer boasts high isolation between its ports, which minimizes signal leakage and ensures a clean mixing process. This feature is critical in systems where signal integrity is paramount.
  • Conversion Loss: With a conversion loss of typically 9 dB, this device is optimized for efficient signal conversion, allowing for effective signal processing with minimal loss.
  • Input IP3: The HMC362S8GETR offers a high third-order intercept point (Input IP3) of 25 dBm, indicating its ability to maintain linearity in the presence of strong interfering signals.
  • LO/RF Isolation: The mixer provides excellent LO/RF isolation, which significantly reduces the potential for unwanted mixing products and improves overall system performance.

Applications

The versatile nature of the HMC362S8GETR makes it suitable for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • VSAT
  • Test Equipment
  • Space and Satellite Communications Systems
  • Military and Radar Applications

Analog Devices Inc. has designed the HMC362S8GETR with a focus on reliability and performance, ensuring that it meets the stringent requirements of professional and industrial environments. With its robust design and high-quality manufacturing, this mixer is an excellent choice for any application requiring a high-performance RF mixing solution.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4880 $56.9760
5+ $23.3748 $116.8740
7+ $22.6444 $158.5108
10+ $21.9139 $219.1390
12+ $21.1834 $254.2008
16+ $18.9920 $303.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess