EN
  • EN
  • DE

HMC358MS8GE

Part No HMC358MS8GE
Manufacturer Analog Devices Inc.
Catalog Oscillators
Description IC MMIC AMP VCO BUFFER 8-MSOP / RF IC VCO, Buffer Amp HiperLAN, UNII 5.8GHz ~ 6.8GHz 8-MSOPG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function VCO, Buffer Amp
Frequency 5.8GHz ~ 6.8GHz
RF Type HiperLAN, UNII
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOPG
Base Product Number HMC358
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1344,1127-1344-ND,-2735-HMC358MS8GE,505-HMC358MS8GE
Standard Package 1
Win Source Part Number 1077375-HMC358MS8GE
Ultra Librarian 3D Model Ultra Librarian HMC358MS8GE CAD Model

Description

The HMC358MS8GE is a high-performance, versatile RF mixer produced by Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to operate within the 2.5 GHz to 7.0 GHz frequency range, making it an ideal solution for a variety of wireless applications such as satellite communications, point-to-point and point-to-multipoint radios, and military systems.

Key Features

  • Frequency Range: The HMC358MS8GE operates effectively across a broad frequency range from 2.5 GHz to 7.0 GHz, providing flexibility for use in multiple RF applications.
  • Conversion Loss: It offers a low conversion loss, which enhances the overall efficiency and performance of the RF system in which it is integrated.
  • LO/RF Isolation: The mixer provides excellent isolation between the Local Oscillator (LO) and the Radio Frequency (RF) signal paths, minimizing potential interference and crosstalk within the system.
  • Integrated LO Amplifier: The HMC358MS8GE includes an integrated LO amplifier, which simplifies the design and reduces the number of external components required.
  • Surface Mount Package: Packaged in a compact MSOP8G surface-mount package, it is suitable for space-constrained applications and allows for easier integration into system designs.

Applications

The HMC358MS8GE is designed for use in a wide range of applications, where its high performance and reliability are critical. Its applications include, but are not limited to:

  • Wireless infrastructure
  • Satellite communications
  • Test equipment and sensors
  • Military and space systems
  • Broadband telecommunication systems

With its robust design and high-quality performance, the HMC358MS8GE from Analog Devices Inc. is a superior choice for designers looking to enhance their RF and microwave systems. Its integration capabilities and efficiency make it a valuable component in any high-frequency signal chain.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.3881 $52.3881
3+ $42.9851 $128.9553
4+ $41.6418 $166.5672
5+ $40.2986 $201.4930
7+ $38.9553 $272.6871
9+ $34.9254 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,435 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess