EN
  • EN
  • DE

HMC356LP3TR

Part No HMC356LP3TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 350MHZ-550MHZ 16QFN / RF Amplifier IC CDMA, GSM 350MHz ~ 550MHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Frequency 350MHz ~ 550MHz
P1dB 21dBm
Gain 17dB
Noise Figure 1dB
RF Type CDMA, GSM
Voltage - Supply 5V
Current - Supply 104mA
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC356
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873744-HMC356LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC356LP3TR CAD Model

Description

The HMC356LP3TR from Analog Devices Inc. is a high-performance, GaAs MMIC SMT I/Q mixer with an integrated LO amplifier. This device is designed to meet the needs of RF and microwave communication systems where high linearity, low noise, and a broad frequency range are required. It is an ideal choice for applications such as wireless infrastructure, point-to-point and point-to-multipoint radios, military systems, and satellite communications.

Key Features

  • Frequency Range: The HMC356LP3TR operates over a wide frequency range, making it versatile for various RF applications.
  • LO Amplifier: The integrated LO amplifier simplifies the design process by reducing the number of external components needed.
  • Conversion Loss: It offers a low conversion loss, which enhances the overall efficiency and performance of the system.
  • Linearity: Exhibits excellent linearity, which is crucial for maintaining signal integrity in communication systems.
  • Package: Comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless infrastructure
  • Point-to-point and point-to-multipoint radios
  • Military and space systems
  • Satellite communications

Product Specifications

Parameter Value
Part Number HMC356LP3TR
Manufacturer Analog Devices Inc.
Frequency Range Specified in datasheet
Package / Case 3x3 mm QFN
Minimum Operating Temperature Specified in datasheet
Maximum Operating Temperature Specified in datasheet

The HMC356LP3TR is a testament to Analog Devices Inc.'s commitment to providing advanced RF and microwave solutions. With its robust feature set and flexible application range, this product is engineered to deliver superior performance in the most demanding environments.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9570 $76.9570
2+ $63.1443 $126.2886
3+ $61.1710 $183.5130
4+ $59.1977 $236.7908
5+ $57.2245 $286.1225
6+ $51.3047 $307.8282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess