EN
  • EN
  • DE

HMC347

Part No HMC347
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 20GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type VSAT
Topology Absorptive
Circuit SPDT
Frequency Range 0Hz ~ 20GHz
Isolation 45dB
Insertion Loss 1.7dB
Test Frequency 20GHz
P1dB 23dBm
IIP3 43dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 85°C
Package / Case Die
Supplier Device Package Die
Base Product Number HMC347
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598534-HMC347
Ultra Librarian 3D Model Ultra Librarian HMC347 CAD Model

Description

The HMC347 from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) Single Pole Double Throw (SPDT) switch. This device operates within the DC to 40 GHz frequency range, making it an ideal component for a wide variety of RF and microwave applications including test equipment, military radios, and fiber optics.

Key Features

  • Frequency Range: This switch operates smoothly across a wide frequency range from DC to 40 GHz, ensuring versatility across numerous applications.
  • Insertion Loss: It offers a low insertion loss, typically 2.5 dB at 40 GHz, which helps to maintain signal integrity through the switching process.
  • Isolation: The HMC347 provides excellent isolation, typically 40 dB at 40 GHz, which minimizes crosstalk between the RF paths.
  • Non-Reflective Design: Its non-reflective design with 50-ohm matched ports reduces signal reflections, which is critical for maintaining the quality of high-speed signals.
  • Switching Speed: With a fast switching speed of 6 ns, this device is suitable for applications that require rapid signal routing changes.
  • Control Voltage: The switch operates with a dual control voltage of 0/-5V, providing a straightforward interface for digital control logic.

Applications

  • Fiber Optic Systems
  • Test and Measurement Equipment
  • Microwave Radio
  • Space and Defense Electronics
  • Satellite Communications Systems

The HMC347 is available in a compact die size, allowing for integration into systems where space is at a premium. With its broad frequency range, low insertion loss, and high isolation, the HMC347 provides a high level of performance for RF switching applications. Analog Devices Inc. ensures that this component meets the stringent requirements of the most demanding environments, offering reliability and durability for professional-grade systems.

You May Also Be Interested in

Renesas Electronics America
DIVERSITY SWITCH / RF Switch IC NFC, FeliCa SP6T 13.56 MHz 50Ohm 12-TSQFN (2x2)
Need more? Email Us
Skyworks Solutions Inc.
0.3 TO 5 GHZ 100 W SPDT SWITCH / RF Switch IC 3G/4G/5G, LTE SPDT 20-QFN (5x5)
Lowest to $11.9038
Infineon Technologies
IC RF SWITCH SP3T 3GHZ TSNP9-3 / RF Switch IC SP3T 3 GHz 50Ohm PG-TSNP-9-3
Lowest to $0.0409
Renesas Electronics America
IC RF SWITCH SPDT 6GHZ 12VFQFPN / RF Switch IC SPDT 6 GHz 50Ohm 12-VFQFPN (2x2)
Lowest to $14.5523
M/A-Com Technology Solutions
IC RF SWITCH SPDT DC-26.5GHZ DIE / RF Switch IC General Purpose SPDT 50Ohm Die
Need more? Email Us
Infineon Technologies
IC RF SWITCH SP3T TSNP9-3 / RF Switch IC General Purpose SP3T 50Ohm PG-TSNP-9-3
Lowest to $0.2507
Taoglas Limited
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $26.8478
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $84.2106
pSemi
RF SWITCH DDSPDT ULT CMOS 16QFN / RF Switch IC General Purpose SPDT 100Ohm 16-QFN (3x3)
Lowest to $13.0573

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $240.3221 $240.3221
2+ $215.4612 $430.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 50 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess