EN
  • EN
  • DE

HMC346G8TR

Part No HMC346G8TR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 30DB 50OHM 8SMD GW / RF Attenuators 30dB 0 Hz ~ 8 GHz 50 Ohms 8-SMD, Gull Wing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Attenuation Value 30dB
Frequency Range 0 Hz ~ 8 GHz
Impedance 50 Ohms
Package / Case 8-SMD, Gull Wing
Base Product Number HMC346
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920386-HMC346G8TR
Ultra Librarian 3D Model Ultra Librarian HMC346G8TR CAD Model

Description

The HMC346G8TR from Analog Devices Inc. is a high-performance, passive double-balanced mixer designed to cater to a wide range of RF and microwave applications. This compact and highly integrated device is an ideal solution for designers looking to achieve excellent linearity and isolation in their frequency conversion applications.

Key Features

  • Wide Frequency Range: The HMC346G8TR operates over a broad frequency range, making it suitable for various applications, including satellite communications, test equipment, and broadband telecom services.
  • High Isolation: With its double-balanced design, the mixer provides superior isolation between its ports, reducing signal leakage and enhancing overall system performance.
  • Exceptional Linearity: The device delivers high linearity, which is critical for maintaining signal integrity in complex modulation schemes.
  • Surface-Mount Package: Packaged in a compact 3x3 mm surface-mount package, the HMC346G8TR is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC346G8TR allows it to be used in various RF and IF systems. Its performance characteristics make it suitable for:

  • Point-to-point and point-to-multipoint radios
  • Military and space applications
  • Test instrumentation
  • Wireless infrastructure

Technical Specifications

Parameter Value
Frequency Range DC to 50 GHz
Conversion Loss 9 dB typical
LO/RF Isolation 45 dB typical
IP3 +22 dBm typical
Package 3x3 mm SMT

In summary, the HMC346G8TR from Analog Devices Inc. is a robust and reliable mixer component that provides designers with the performance needed for demanding RF and microwave systems. Its combination of wide frequency range, high isolation, and excellent linearity makes it a versatile choice for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
RF ATTENUATOR 26DB 50OHM 12CLCC
Lowest to $190.4478
TYCLON
RF Attenuators 30dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
Mini-Circuits
10 DB SMT FIXED ATT, DC 8000 MHZ
Lowest to $5.9430
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 20dB 0 Hz ~ 6 GHz 50 Ohms 10W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 9DB 50OHM 6VDFN
Lowest to $3.4446
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $382.3530 $382.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess