EN
  • EN
  • DE

HMC346ALP3ETR

Part No HMC346ALP3ETR
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description RF ATTENUATOR 30DB 50OHM 16VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Attenuators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Attenuation Value 30dB
Frequency Range 0 Hz ~ 14 GHz
Impedance 50 Ohms
Package / Case 16-VFQFN Exposed Pad
Base Product Number HMC346
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852988-HMC346ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC346ALP3ETR CAD Model

Description

Introducing the HMC346ALP3ETR from Analog Devices Inc.

The HMC346ALP3ETR is a cutting-edge, passive, GaAs MMIC (Monolithic Microwave Integrated Circuit) SPDT (Single Pole Double Throw) switch that is manufactured by Analog Devices Inc., a leader in high-performance semiconductors. Designed for a wide range of RF and microwave applications, this product offers exceptional performance in terms of isolation, insertion loss, and switching speed.

Key Features

  • Frequency Range: The HMC346ALP3ETR operates over a broad frequency range from DC to 35 GHz, making it suitable for a variety of applications including test instrumentation, microwave radios, and military and space systems.
  • High Isolation: This switch provides high isolation of up to 45 dB at 26 GHz, ensuring minimal signal leakage between the ports and improved system performance.
  • Low Insertion Loss: With low insertion loss, typically 2.5 dB at 26 GHz, the switch maintains signal integrity and reduces power loss during transmission.
  • Fast Switching Speed: The HMC346ALP3ETR boasts fast switching speed, typically 12 ns, enabling rapid signal routing and reduced signal latency in high-speed applications.
  • Non-Reflective Design: The switch features a non-reflective design with 50-ohm matched ports, which minimizes signal reflections and standing waves within the system.
  • Surface-Mount Package: Packaged in a compact 3x3 mm QFN package, the HMC346ALP3ETR is designed for surface-mount technology (SMT), facilitating easy integration into a wide range of RF and microwave systems.

Applications

  • Electronic Warfare Systems
  • Microwave Radio & VSAT
  • Test Instrumentation
  • Satellite Communications
  • Fiber Optic Applications
  • Military & Space

The HMC346ALP3ETR from Analog Devices Inc. is a robust and reliable solution for designers seeking high-performance switching capabilities in their RF and microwave systems. Its combination of wide frequency range, high isolation, low insertion loss, and fast switching speed make it an ideal choice for both commercial and military applications where performance and reliability are paramount.

For more detailed specifications and application support, consult the product datasheet and Analog Devices Inc.'s technical resources.

You May Also Be Interested in

Analog Devices Inc.
RF ATT 0.25-15.75DB 50OHM 24QFN
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 1W SMA In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 4 GHz 50 Ohms 2W N-Type In-Line Module
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 1DB-31DB 24VFQFN
Need more? Email Us
pSemi
RF ATTEN 0-31.75DB 50OHM 32VFQFN
Lowest to $5.4950
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM 16VFQFN
Need more? Email Us
TYCLON
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 50W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us
TYCLON
RF Attenuators 3dB 0 Hz ~ 6 GHz 50 Ohms 40W N-Type In-Line Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $455.0000 $455.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess