EN
  • EN
  • DE

HMC345ALP3ETR

Part No HMC345ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC General Purpose SP4T 50Ohm 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC345
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1849-6, 1127-1849-1, 1127-1849-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920385-HMC345ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC345ALP3ETR CAD Model

Description

The HMC345ALP3ETR, crafted by the renowned Analog Devices Inc., is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates within the frequency range of DC to 3.5 GHz. This versatile component is designed to cater to a multitude of RF and microwave applications, making it an ideal choice for engineers and designers seeking reliable and efficient signal routing solutions.

Key Features

  • Frequency Range: The device boasts an extensive operating frequency range, from DC to 3.5 GHz, which allows it to be used in various applications including cellular infrastructure, fiber optics, test equipment, and more.
  • High Isolation: With high isolation between channels, the HMC345ALP3ETR ensures minimal signal leakage and cross-talk, providing a clean and precise signal path.
  • Low Insertion Loss: The low insertion loss characteristic of this switch enhances signal integrity and overall system performance by minimizing the power dissipated as the signal passes through the switch.
  • Non-Reflective Design: Its non-reflective nature is critical in applications where signal reflection can lead to distortions or interference, ensuring a more accurate and stable signal transmission.
  • Surface-Mount Package: The switch comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications while allowing for efficient assembly in high-volume production environments.

Applications

The HMC345ALP3ETR is suitable for a wide array of applications, including but not limited to:

  • Wireless infrastructure
  • RF/IF transceivers
  • Military and space
  • Test instrumentation
  • Fiber optic systems

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the HMC345ALP3ETR is no exception. Each component is manufactured to the highest standards, ensuring reliability and performance consistency. This product is available in a tape and reel package, making it suitable for automated pick-and-place manufacturing processes, and is RoHS compliant, aligning with environmental standards and regulations.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5374 $60.5374
3+ $49.6717 $149.0151
4+ $48.1195 $192.4780
5+ $46.5672 $232.8360
6+ $45.0150 $270.0900
8+ $40.3583 $322.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess