EN
  • EN
  • DE

HMC344LP3TR

Part No HMC344LP3TR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 8GHZ 16QFN / RF Switch IC WLAN SP4T 8 GHz 50Ohm 16-QFN (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Obsolete
RF Type WLAN
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 8GHz
Isolation 40dB
Insertion Loss 1.8dB
Test Frequency 6GHz
P1dB 21dBm
IIP3 40dBm
Features -
Impedance 50Ohm
Voltage - Supply -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC344
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354580-HMC344LP3TR
Ultra Librarian 3D Model Ultra Librarian HMC344LP3TR CAD Model

Description

Product Overview: HMC344LP3TR by Analog Devices Inc.

The HMC344LP3TR is a high-performance, non-reflective Single Pole Four Throw (SP4T) MMIC switch developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced switch is designed for a wide range of RF and microwave applications, providing exceptional signal integrity and isolation for systems operating within the DC to 3.5 GHz frequency range.

Key Features

  • Frequency Range: The HMC344LP3TR operates effectively across a broad spectrum from DC to 3.5 GHz, making it versatile for various applications, including cellular infrastructure, wireless communications, and test equipment.
  • High Isolation: With high isolation characteristics, this switch minimizes signal leakage between channels, ensuring clear and distinct signal paths for multiple RF signals.
  • Low Insertion Loss: The low insertion loss feature of the HMC344LP3TR enhances overall system performance by preserving signal strength as it passes through the switch.
  • Non-Reflective Design: The non-reflective nature of the switch prevents unwanted signal reflections, which could otherwise degrade signal quality and system performance.
  • Fast Switching Speed: It boasts a fast switching speed, enabling quick transitions between RF paths for applications requiring rapid signal routing.
  • CMOS/TTL Compatible: The control interface is compatible with both CMOS and TTL logic levels, allowing for easy integration into a wide range of digital systems.

Package and Quality

The HMC344LP3TR comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications. Analog Devices Inc. ensures that this product meets rigorous quality standards, providing reliable and consistent performance for critical RF and microwave systems.

Applications

Due to its versatile features, the HMC344LP3TR is suitable for multiple applications:

  • Wireless infrastructure
  • RFID systems
  • Military and space
  • Test and measurement equipment
  • WiMAX and LTE networks

With its robust design and superior performance, the HMC344LP3TR from Analog Devices Inc. is an excellent choice for designers looking to enhance their RF and microwave systems with a reliable and efficient switching solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess