EN
  • EN
  • DE

HMC344LP3E

Part No HMC344LP3E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 8 GHz | IC RF SWITCH SP4T 8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type WLAN
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 8GHz
Isolation 40dB
Insertion Loss 1.8dB
Test Frequency 6GHz
P1dB 21dBm
IIP3 40dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC344
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181216-HMC344LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC344LP3E CAD Model

Description

The HMC344LP3E from Analog Devices Inc. is a state-of-the-art, non-reflective Single Pole Four Throw (SP4T) switch designed for microwave and RF applications. This high-performance switch is housed in a compact 3x3 mm QFN leadless package, making it an ideal choice for space-constrained applications.

Key Features

  • Frequency Range: The HMC344LP3E operates over a broad frequency range from DC to 3.5 GHz, accommodating various applications from DC routing to complex RF communication systems.
  • High Isolation: It offers excellent isolation performance, typically greater than 40 dB, which minimizes crosstalk between channels and ensures signal integrity.
  • Low Insertion Loss: The switch features low insertion loss, generally less than 2.5 dB, which helps to maintain signal strength when routing through different paths.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections that can degrade overall system performance.
  • Fast Switching Speed: With a switching speed of less than 6 microseconds, the HMC344LP3E is suitable for applications requiring rapid signal routing changes.
  • Single Supply Voltage: It operates with a single positive supply voltage of +3 to +5 VDC, simplifying power supply design.
  • CMOS/TTL Compatible: The control interface is compatible with CMOS and TTL logic levels, allowing for easy integration with digital systems.

Applications

The versatility of the HMC344LP3E makes it suitable for a wide range of applications, including:

  • Wireless infrastructure (GSM, PCS, DCS, WCDMA, LTE)
  • RFID and radar systems
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic systems

Conclusion

With its combination of high isolation, low insertion loss, fast switching speed, and broad frequency range, the HMC344LP3E from Analog Devices Inc. is a highly capable component for designers looking to optimize their RF and microwave systems. Its compact footprint and compatibility with standard logic levels further enhance its appeal for modern, high-performance electronic designs.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2379 $60.7137
7+ $16.6054 $116.2378
11+ $16.0868 $176.9548
15+ $15.5682 $233.5230
20+ $15.0485 $300.9700
26+ $13.4927 $350.8102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,556 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess