EN
  • EN
  • DE

HMC344LP3

Part No HMC344LP3
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP4T NON-REFLECTIVE SWITCH, DC - 8.0 GHz | IC RF SWITCH SP4T 8GHZ 16QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type WLAN
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 8GHz
Isolation 40dB
Insertion Loss 1.8dB
Test Frequency 6GHz
P1dB 21dBm
IIP3 40dBm
Impedance 50Ohm
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC344
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181215-HMC344LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC344LP3 CAD Model

Description

The HMC344LP3 from Analog Devices Inc. is a high-performance, non-reflective SP4T (Single Pole Four Throw) switch that operates within the frequency range of DC to 3.5 GHz. This versatile switch is housed in a compact 3x3 mm QFN leadless package, making it an excellent choice for space-constrained applications in modern RF and microwave systems.

Key Features

  • Frequency Range: The HMC344LP3 is designed to work efficiently across a wide frequency range, from DC to 3.5 GHz, making it suitable for various applications including test equipment, wireless infrastructure, and military communication systems.
  • Low Insertion Loss: With an insertion loss of typically 1.5 dB at 3 GHz, the switch ensures minimal signal attenuation, providing a clear and strong signal path for RF transmission.
  • High Isolation: The device offers excellent isolation between channels, typically 40 dB at 3 GHz, which minimizes crosstalk and ensures signal integrity across multiple signal paths.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes standing waves and signal reflections, which is critical for maintaining signal fidelity and reducing mismatches in the system.
  • Fast Switching Speed: The HMC344LP3 boasts a fast switching speed of 6 ns, facilitating quick transitions between channels and making it ideal for time-sensitive applications.
  • Single Supply Voltage: Operating with a single positive supply voltage of +3 to +5 V, the switch simplifies power supply requirements and eases integration into various systems.
  • CMOS/TTL Control: The switch can be controlled using CMOS or TTL logic levels, providing compatibility with a wide range of control circuitry and ease of use.

Applications

The HMC344LP3 is engineered to meet the demands of several advanced RF applications. It is particularly well-suited for use in:

  • Wireless infrastructure (base stations, repeaters)
  • RFID systems
  • Test and measurement equipment
  • Military and space communication systems
  • MMIC (Monolithic Microwave Integrated Circuit) development

With its robust performance and high reliability, the HMC344LP3 is a strategic choice for engineers and designers looking for a switch that can deliver precise and consistent performance in their RF signal chain applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 44GHZ 12LGA
Lowest to $113.1195
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0490 $66.1470
7+ $18.0919 $126.6433
10+ $17.5271 $175.2710
14+ $16.9612 $237.4568
18+ $16.3964 $295.1352
24+ $14.6997 $352.7928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess