EN
  • EN
  • DE

HMC334LP4ETR

Part No HMC334LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC DOWNCONVERTER SIGE WB 24-QFN / RF IC Downconverter LTE, WiMax 600MHz ~ 2.7GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Function Downconverter
Frequency 600MHz ~ 2.7GHz
RF Type LTE, WiMax
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC334
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 146915-HMC334LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC334LP4ETR CAD Model

Description

Analog Devices Inc. introduces the HMC334LP4ETR, a cutting-edge RF mixer with an integrated local oscillator (LO) amplifier, designed to meet the rigorous demands of modern radio frequency applications. This high-performance component is housed in a compact 4x4 mm QFN package, making it an ideal solution for space-constrained environments.

Key Features

  • Frequency Range: The HMC334LP4ETR operates over a wide frequency range, making it versatile for various applications in the RF and microwave domains.
  • Integrated LO Amplifier: With an integrated LO amplifier, this product minimizes the need for external components, simplifying design and reducing system footprint.
  • High Isolation: Excellent LO to RF and IF isolation ensures minimal leakage between signal paths, preserving signal integrity and performance.
  • Passive Mixer Design: The passive design of the mixer core offers a wide dynamic range and is not limited by linearity constraints typical of active mixers.
  • Lead-Free and RoHS Compliant: The HMC334LP4ETR adheres to environmental standards, being both lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The HMC334LP4ETR is suitable for a broad range of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Military and Space
  • Point-to-Point and Point-to-Multipoint Radios
  • Broadband Communication Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC334LP4ETR is manufactured with this commitment in mind, ensuring that it meets the highest standards for performance and durability. Engineers and designers can integrate this product into their systems with confidence, knowing it will deliver consistent and reliable operation over its lifetime.

Ordering Information

The HMC334LP4ETR is available for order now. For detailed specifications, technical support, and ordering information, please visit Analog Devices Inc.'s official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess